Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations.
Polyimide Film
For outstanding thermal resistance and excellent dielectric strength, choose IPG® tapes with polyimide backing. They’re tough, puncture resistant and flame retardant – ideal for high temperature insulation and processing environments.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 51579 |
| Product Name | Polyimide Film Electrical Tape |
| Type | Electrical; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Dielectric / Insulating |
| Color | Amber |
| Backing | Polyimide (e.g., Kapton®); Plastic / Polymer |
| Adhesive | Single; Pressure Sensitive |