Intertape Polymer Group, Inc. Water-Activated Tape 285

Description
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints to display your corporate message. They all have one common feature... uncompromising quality. Secure Bond – our starch based adhesive aggressively bonds to corrugated cartons, even in dusty or dirty environments Custom Imprinting – advertise your company and products, provide directions for freight handlers and improve the appearance of your package All Weather Use – not affected by extreme hot or cold temperatures Protection – a carton sealed with water-activated tape can’t be opened without leaving a broken seal WAT Paper Tapes Designed for fast, permanent adhesion and superior strength. Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our paper tapes are totally biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to provide consistent performance in carton sealing applications where durability, extra strength and reliability are required. Extra strong fiberglass yarns are bonded between the high tensile strength sheets for an extra margin of strength.
Datasheet
Description
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints to display your corporate message. They all have one common feature... uncompromising quality. Secure Bond – our starch based adhesive aggressively bonds to corrugated cartons, even in dusty or dirty environments Custom Imprinting – advertise your company and products, provide directions for freight handlers and improve the appearance of your package All Weather Use – not affected by extreme hot or cold temperatures Protection – a carton sealed with water-activated tape can’t be opened without leaving a broken seal WAT Paper Tapes Designed for fast, permanent adhesion and superior strength. Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our paper tapes are totally biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to provide consistent performance in carton sealing applications where durability, extra strength and reliability are required. Extra strong fiberglass yarns are bonded between the high tensile strength sheets for an extra margin of strength.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Activated Tape - 285 - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Water-Activated Tape
285
Water-Activated Tape 285
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints to display your corporate message. They all have one common feature... uncompromising quality. Secure Bond – our starch based adhesive aggressively bonds to corrugated cartons, even in dusty or dirty environments Custom Imprinting – advertise your company and products, provide directions for freight handlers and improve the appearance of your package All Weather Use – not affected by extreme hot or cold temperatures Protection – a carton sealed with water-activated tape can’t be opened without leaving a broken seal WAT Paper Tapes Designed for fast, permanent adhesion and superior strength. Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our paper tapes are totally biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to provide consistent performance in carton sealing applications where durability, extra strength and reliability are required. Extra strong fiberglass yarns are bonded between the high tensile strength sheets for an extra margin of strength.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints to display your corporate message. They all have one common feature... uncompromising quality.

  • Secure Bond – our starch based adhesive aggressively bonds to corrugated cartons, even in dusty or dirty environments
  • Custom Imprinting – advertise your company and products, provide directions for freight handlers and improve the appearance of your package
  • All Weather Use – not affected by extreme hot or cold temperatures
  • Protection – a carton sealed with water-activated tape can’t be opened without leaving a broken seal

WAT Paper Tapes

Designed for fast, permanent adhesion and superior strength. Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our paper tapes are totally biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers.

WAT Reinforced Tapes

Available in a wide variety of sizes and product construction, reinforced tapes are designed to provide consistent performance in carton sealing applications where durability, extra strength and reliability are required. Extra strong fiberglass yarns are bonded between the high tensile strength sheets for an extra margin of strength.

Supplier's Site Datasheet

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Adhesive Tapes
Product Number 285
Product Name Water-Activated Tape
Type Packaging Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Premium Painter's Tape - 4306 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Premium Painter's Tape
Backing Paper
Adhesive Flatback Paper
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details