Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations.
Specialty Non-UL
Each product is specifically designed for a variety of high temperature applications. Unique applications include splicing rough surface materials and masking off sensitive areas to protect during plasma/thermal spray operations.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 6130 |
| Product Name | Specialty Non-UL Electrical Tape |
| Type | Electrical; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Dielectric / Insulating |
| Color | Red |
| Backing | Polyester; Plastic / Polymer |