Intertape Polymer Group, Inc. Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature... | |
| Polyethylene (PE) woven tape with an aggressive acrylic, pressure sensitive adhesive. High tensile strength. Product is designed to remove cleanly from most surfaces if removed within 7 to 14 days. | |
| Preservation Tape - Durable, moisture resistant PE (polyethylene) backing with a rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. Clean removal from a variety of gel-coated surfaces. Designed... | |
| Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a... |