Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations.
Polyester Film
IPG’s Polyester Film Tapes provide excellent conformability and high dielectric strength per mil of thickness. These Tapes provide an economical solution to many holding and insulation applications.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 54113 |
| Product Name | Polyester Film Electrical Tape |
| Type | Electrical; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Dielectric / Insulating |
| Color | Clear, Yellow |
| Backing | Polyester; Plastic / Polymer |
| Adhesive | Single; Pressure Sensitive |