Intertape Polymer Group, Inc. Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| 8-Day Masking Tape - Provides clean removal from windows, trim & walls, even when exposed to sunlight for up to eight (8) days. | |
| A dark blue, crepe paper masking tape with a specially formulated pressure sensitive acrylic adhesive designed for exposure to sunlight for up to fourteen days. | |
| A smooth crepe paper masking tape with a pressure-sensitive natural rubber adhesive. Offers an excellent balance of quick stick, panel adhesion and holding properties. Ideal for trim and woodwork. Superb... | |
| An aqua colored, conformable saturated crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists paint flaking and wet sanding. Compatible with both... | |
| An excellent value in painter's grade masking tapes. Good for use in a wide variety of temperature and humidity conditions. | |
| An orange, high quality, smooth crepe paper masking tape with a natural rubber adhesive. Good quick stick and holding properties for the composites industries. Smooth to touch, straight, clean paint-break... | |
| Coarse crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists wet sanding. Compatible with both water and solvent-based paints. Temperature resistant up... | |
| Excellent paint masking with high quality adhesive and paper. Adheres to surfaces, clean removal. Provides excellent cornering. Print-wrapped. | |
| General purpose masking tape used for office, school and hobbies. Print-wrapped. | |
| Great for use on delicate surfaces, such as wallpaper, wallboard and laminates. Removes without damaging most surfaces. Excellent wet strip tape, great for faux finishing applications. Made with fine crepe... | |
| High Temp Lacquer Resistant Masking Tape - Excellent for use with lacquer and solvent-based products. One-piece removal for clear paint lines. Designed for clean removal from a variety of surfaces... | |
| Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium... | |
| Red polyethylene film tape with a rubber-based pressure-sensitive adhesive that bonds well to most surfaces. Excellent adhesion to glass and wood. UV resistance; ideal for use in exterior insulation and... | |
| Smooth crepe paper masking tape with a pressure-sensitive natural rubber adhesive offers an excellent balance of quick stick and holding properties. Ideal for most paint masking applications where excellent cornering... | |
| With Bloc-It® Clean Line Technology! Blue fine crepe paper masking tape with a specially formulated pressure-sensitive synthetic rubber adhesive designed for exposure to sunlight up to fourteen days. Featuring IPG's... |