IPG offers a full line of Pressure-Sensitive Carton-Sealing Tapes with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels.
Intertape™ brand Hot Melt Carton Sealing Tape offers the widest range of application flexibility available. All styles in the line offer excellent processing performance whether manually or automatically applied. Their superior adhesion properties, holding force, tensile strength, and easy unwind ensure consistent, reliable seals to variety of corrugated and linerboard boxes.
According to recent studies, more than 90% of boxes contain recycled content. Changes in the fiber and composition of your cartons may impact the ability of your tape to adhere to it. To address this issue, IPG offers Corru-Grip™ hot melt carton sealing tape, designed specifically for optimal closure of highly recycled corrugate, including 100% recycled box. The Corru-Grip adhesive formulation also successfully seal boxes in wider ranges of temperature and humidity than traditional hot melt carton sealing tape products.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 6151QT |
| Product Name | Hot Melt Carton Sealing Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Transparent (optional feature) |
| Color | Clear, Tan |
| Backing | Plastic / Polymer; Polypropylene |