IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels.
Intertape™ brand Acrylic Carton Sealing Tape is best suited for reliable, all-temperature box sealing performance (less than 40°F and greater than 120°F) where resistance to aging, weathering, UV light and yellowing are important. They also provide excellent clarity, high shear strength to prevent “flagging”, superior quick stick performance and controlled unwind to facilitate dispensing on manual or automatic case sealing machines.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 161 |
| Product Name | Acrylic Carton Sealing Tape |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Transparent; UV or Weather Resistant |
| Color | Clear |
| Backing | Acrylic / Acrylate; Plastic / Polymer |