Intertape Polymer Group, Inc. Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a two sides laminated non-woven geotextile to reduce slip risks in dry... | |
| Brattice PE10X5 - FR7A - 4.45 oz (1.9 Mil) 4R | |
| Brattice PE10X5 - FR7B - 4.3 oz (1.75 Mil) 4S | |
| Brattice PE12X12 - FR212(12)A - 6.1 oz (2.25 Mil) 4P | |
| Brattice PE12X9 - FR93A - 5.5 oz. (2.1 Mil) 4Q | |
| Brattice PE5X5 - FR55 - 47 gsm - (1.6 MIL) - 9S | |
| Directly applied to agricultural products such as hay or cotton, Novathene® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available... | |
| IPG is a major supplier to the North American lumber industry for over 25 years. With our lumber wraps you can be sure that your product will arrive completely protected. | |
| Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b)... | |
| PE 8X5 - RB87W - 3.5 oz (1.2 Mil) - 7J | |
| PE 8X5 - RB87W - 3.7 oz (1.5 Mil) - 7J | |
| PE10X10 Black - RB10-6AK - 6.7 oz - (2.0 Mil) 6Q | |
| PE10X10 Black - RB10-6AK - 7.3 oz - (2.5 Mil) 6Q | |
| PE10X7 - RB10W - 4.4 oz - (1.5 Mil) 6R | |
| PE10X7 - RB10WAK - 4.4 oz - (1.5 Mil) 6S | |
| PE10X7 - RB8Wsak - 4.1 oz - (1.5 Mil) - 7N | |
| PE12X9 Black RB212W - 4.8 oz - (1.5 Mil) 6Z | |
| Poultry House Fabric | |
| Recreational Vehicle Manufacturing | |
| Scaffold Hoarding | |
| Whatever is being packaged, from motorcycles to geo-membranes, Novathene® fabrics offer superior abrasion resistance and exceptional tear strength. Novathene fabrics are designed to withstand conditions associated with transportation, active, repetitive,... | |
| When natural disasters (hurricanes, flood, earthquakes and tsunamis) strike anywhere in the world there is often an immediate need to provide shelter for displaced citizens. Governmental and non-governmental agencies provide... |