Intertape Polymer Group, Inc. Medium Filament & MOPP Tape RG319

Description
Intertape™ brand filament and MOPP (monoaxially-oriente d polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. From general strapping and bundling, to applications where clean-removability is a requirement, to high-temperature splicing applications, IPG has a tape that will meet the performance requirements.
Datasheet
Description
Intertape™ brand filament and MOPP (monoaxially-oriente d polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. From general strapping and bundling, to applications where clean-removability is a requirement, to high-temperature splicing applications, IPG has a tape that will meet the performance requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Filament & MOPP Tape - RG319 - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Medium Filament & MOPP Tape
RG319
Medium Filament & MOPP Tape RG319
Intertape™ brand filament and MOPP (monoaxially-oriente d polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. From general strapping and bundling, to applications where clean-removability is a requirement, to high-temperature splicing applications, IPG has a tape that will meet the performance requirements.

Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. From general strapping and bundling, to applications where clean-removability is a requirement, to high-temperature splicing applications, IPG has a tape that will meet the performance requirements.

Supplier's Site Datasheet

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Adhesive Tapes
Product Number RG319
Product Name Medium Filament & MOPP Tape
Type Packaging Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF030MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details