Intertape Polymer Group, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1.6 mil general purpose BOPP film with hot melt adhesive. For light boxes, up to 25lbs. Superior adhesion, holding force, tensile strength, and easy unwind. Perfect for general purpose box... | |
| 1.85 mil impact resistant BOPP film with acrylic adhesive. For mid-weight boxes, up to 35lbs. Excellent clarity, superior quick-stick performance, controlled unwind. Reliable performance, even works under 40°F and over... | |
| 10 mil polyester (PET)/polyethylene (PE) coated cloth tape with an aggressive pressure sensitive natural rubber adhesive. For packaging, wrapping and sealing, binding and bundling and general maintenance. | |
| 11 mil metalized polyethylene (PE) film applied to high tensile cloth with an aggressive pressure sensitive natural rubber adhesive. Designed for applications where a high quality grade of cloth tape... | |
| 12 mil PE coated cloth film with an aggressive, wide temperature range adhesive system recommended for use where high-adhesion and conformability are required. Meets HUD and BOCA codes. Tested in... | |
| 14 mil polyethylene coated high strength cloth with a scientifically designed aggressive adhesive to meet the stringent requirements of the HVAC contractor. Listed by Underwriter’s Laboratories (UL) and conforms to... | |
| 14 mil premium grade duct tape designed to perform best when a significant level of tensile and tear strength are required. Excellent moisture barrier. Meets ASTM D5486 Type 1. | |
| 30 mil self-amalgamating rubber, low-voltage electrical insulating tape. UL approved for use as primary insulation not exceeding 600 volts. Easily conforms to irregular shapes and surfaces for a void-free electrically... | |
| 6 mil polyester (PET) cloth / polyethylene (PE) film with an aggressive natural rubber pressure sensitive adhesive combine to provide a quality utility product. Conformable to irregular surfaces. For packaging,... | |
| 6 mil polyester (PET) cloth / polyethylene (PE) film with an aggressive natural rubber pressure sensitive adhesive combine to provide a quality utility product. Conformable to irregular surfaces. Good tensile... | |
| 7 mil duct tape ideal for wrapping, sealing and general use. Conforms to irregular surfaces. | |
| 8-Day Masking Tape - Provides clean removal from windows, trim & walls, even when exposed to sunlight for up to eight (8) days. | |
| 9 mil all-purpose duct tape perfect for general maintenance applications such as wrapping & sealing, weather proofing, binding and bundling. Aggressive natural rubber adhesive adheres well to a wide variety... | |
| A dark blue, crepe paper masking tape with a specially formulated pressure sensitive acrylic adhesive designed for exposure to sunlight for up to fourteen days. | |
| A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain... | |
| A moisture resistant kraft flatback paper tape offering a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent pilferage. Approved as packaging tape by U.S. Postal... | |
| A smooth crepe paper masking tape with a pressure-sensitive natural rubber adhesive. Offers an excellent balance of quick stick, panel adhesion and holding properties. Ideal for trim and woodwork. Superb... | |
| Acrylic based pressure-sensitive adhesive combined with the conformability/flexi bility of biaxially-oriented polypropylene (BOPP) film provides superior sealing, protective benefits, and ease of handling. Printed for easy identification/inspe ction and resistant... | |
| An all-weather, UV, water and tear resistant barricade tape designed to restrict entry and identify boundaries of hazardous areas. Bright yellow or red background with black lettering for high visibility... | |
| An aqua colored, conformable saturated crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists paint flaking and wet sanding. Compatible with both... | |
| An excellent value in painter's grade masking tapes. Good for use in a wide variety of temperature and humidity conditions. | |
| An orange, high quality, smooth crepe paper masking tape with a natural rubber adhesive. Good quick stick and holding properties for the composites industries. Smooth to touch, straight, clean paint-break... | |
| Aquamaster® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas... | |
| As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance... | |
| Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength. | |
| BOPP film tape with aggressive acrylic adhesive. Designed and engineered primarily for permanent seaming and sealing of joints in foam insulation and other sheathing materials, to secure lap edges in... | |
| Cactus® A297C Double-Coated PET Tape with Differential Adhesion – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. One side (exposed side) provides higher adhesion and... | |
| Cactus® Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides excellent shear strength and adhesion and high initial tack allowing immediate/ permanent bond to... | |
| Cactus® Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides good shear strength and adhesion and high initial tack allowing immediate/permanent bond to a... | |
| Cactus® F2410 Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides good shear strength and adhesion and high initial tack allowing immediate/permanent bond in... | |
| Cactus® L2450 Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides good shear strength and adhesion and high initial tack allowing immediate/permanent bond to... | |
| Cactus® N2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides (double-coated) with a permanent bonding acrylic pressure-sensitive adhesive protected by an easy release... | |
| Cactus® N2215 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding acrylic pressure-sensitive adhesive protected by an easy release treated... | |
| Cactus® P2970 Double-Coated PET Film – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive having pH value 7.0 (neutral). Provides good initial tack allowing immediate/permanent... | |
| Cactus® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release... | |
| Cactus® R2215 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release... | |
| Cactus® Y2070 Transfer Tape – Unsupported 4 mil solvent acrylic transfer tape. Provides excellent shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. | |
| Cactus® Y2560 Double-Coated UPVC Film Tape – 2.0 mil UPVC film coated on both sides with pressure-sensitive acrylic adhesive. Provides exceptional shear strength, good adhesion and high initial tack allowing... | |
| Cactus® Y291M Double-Coated PET Film Tape with Differential Adhesion – 1.0 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. One side (exposed side) provides moderate adhesion... | |
| Cactus® Y4950 Double-Coated PET Film Tape – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. Provides exceptional shear strength, good adhesion and very high initial... | |
| Cactus® Y4960 Double-Coated PET Film Tape – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. Provides exceptional shear strength, good adhesion and high initial tack... | |
| Coarse crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists wet sanding. Compatible with both water and solvent-based paints. Temperature resistant up... | |
| Durable 2.7 mil BOPP film with high grade acrylic adhesive. For heavy boxes, up to 50lbs. Excellent clarity, superior quick-stick performance, controlled unwind. Reliable performance, even works under 40°F and... | |
| Durable biaxially-oriented polypropylene (BOPP) film coated with high grade pressure-sensitive emulsion acrylic adhesive. Excellent adhesion, tear resistance and clarity. | |
| Durable, moisture resistant PE (polyethylene) film backing with a synthetic rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. This tape is designed to offer a high degree of... | |
| Engineered and designed to meet UL181A-P and UL181B-FX (printed for easy identification / inspection). Uses include general purpose seaming, patching and sealing of rigid fiber air duct and connector closure... | |
| Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching... | |
| Excellent paint masking with high quality adhesive and paper. Adheres to surfaces, clean removal. Provides excellent cornering. Print-wrapped. | |
| F.A.W.C. (Fabric All Weather Construction) tape is a matte finish polyethylene (PE) coated cloth tape with an aggressive pressuresensitive adhesive. Adheres well to a wide variety of surfaces under a... | |
| Fiberglass Mesh Drywall Joint Tape - Self adhesive fiberglass mesh drywall joint tape eliminates air bubbles and blistering. Quick and easy to use. | |
| General purpose masking tape used for office, school and hobbies. Print-wrapped. | |
| Great for the repair of hundreds of items around the home and yard. Clear, for both indoor and outdoor uses. | |
| Great for use on delicate surfaces, such as wallpaper, wallboard and laminates. Removes without damaging most surfaces. Excellent wet strip tape, great for faux finishing applications. Made with fine crepe... | |
| High Temp Lacquer Resistant Masking Tape - Excellent for use with lacquer and solvent-based products. One-piece removal for clear paint lines. Designed for clean removal from a variety of surfaces... | |
| Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium... | |
| Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are... | |
| Intertape™ brand filament and MOPP (monoaxially-oriente d polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural... | |
| Intertape™ brand Flatback Tape is designed for superior performance in a variety of packaging, splicing and tabbing applications. They provide a quick positive seal under a wide range of temperature... | |
| IPG offers a full line of Pressure-Sensitive Carton-Sealing Tapes with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as... | |
| IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as... | |
| IPG offers a full range of cloth tape to satisfy even the most demanding requirements and industry standards. From Utility Grade to Premium Grade HVAC duct tapes, all Intertape® brand... | |
| Iron Grip™ 17 mil premium duct tape is a polyethylene (PE) coated cloth tape with an aggressive pressure-sensitive natural rubber adhesive which adheres well to a wide variety of surfaces... | |
| Low-gloss (lusterless) matte finish primarily for use in the entertainment industries. Natural rubber adhesive for improved adhesion and shear properties. Excellent conformability for working in tight spaces. Water resistant. | |
| Made of chemically inert material. Withstands alkalies, acids, oils and solvents. Use on iron, stainless steel, copper, brass, plastic, glass or rubber pipes. Constructed of 100% virgin PTFE white film. | |
| Paper Drywall Joint Tape - Quick and easy to apply. Designed for use with joint compound for reinforcing joints and corners in gypsum drywall interiors. Special cross-fiber papers offers tensile... | |
| Polyethylene (PE) woven tape with an aggressive acrylic, pressure sensitive adhesive. High tensile strength. Product is designed to remove cleanly from most surfaces if removed within 7 to 14 days. | |
| Polyethylene Film Sealing Tape - Durable, moisture resistant PE (polyethylene) film backing with a synthetic rubber-based pressure-sensitive adhesive designed to offer high conformability without excessive stretch. Bonds well to a... | |
| Premium 3.0 mil biaxially-oriented polypropylene (BOPP) film packing tape for extra heavy boxes, up to 70lbs. Now featuring Corrugrip™ Adhesive Technology, the ideal choice for recycled corrugate boxes! | |
| Preservation Tape - Durable, moisture resistant PE (polyethylene) backing with a rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. Clean removal from a variety of gel-coated surfaces. Designed... | |
| Red polyethylene film tape with a rubber-based pressure-sensitive adhesive that bonds well to most surfaces. Excellent adhesion to glass and wood. UV resistance; ideal for use in exterior insulation and... | |
| Smooth crepe paper masking tape with a pressure-sensitive natural rubber adhesive offers an excellent balance of quick stick and holding properties. Ideal for most paint masking applications where excellent cornering... | |
| Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a... | |
| Taffeta finish, flexible PVC (vinyl) monomeric film flagging ribbon commonly used for surveying to mark and identify boundaries and property lines. Bright standard and fluorescent “Glo” colors for high visibility... | |
| The general contractor’s duct tape of choice! An 11 mil polyethylene coated cloth tape with an aggressive natural rubber adhesive system designed to provide exceptional shear strength. For demanding applications... | |
| Thin/flexible white polyethylene (PE) film, coated on both sides with an aggressive synthetic rubber pressure-sensitive adhesive. Excellent adhesion properties and good initial tack allowing immediate, permanent bond to a variety... | |
| UV and weather resistant. For splicing or patching polyethylene sheeting or bags. | |
| Vinyl electrical insulating tape consisting of a soft ‘plasticized’ stabilized PVC film coated with a non-corrosive rubber based adhesive. This tape is resistant to water, oils, acids, alkalis, and other... | |
| Vinyl safety aisle marking tapes are designed specifically with high visibility or immediate visual impact in mind. Their bright solid colors and/or striped pattern are perfect where lane marking, hazard... | |
| Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass... | |
| When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a... | |
| With Bloc-It® Clean Line Technology! Blue fine crepe paper masking tape with a specially formulated pressure-sensitive synthetic rubber adhesive designed for exposure to sunlight up to fourteen days. Featuring IPG's... |