Renold Canada Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 60...
A low-powered, torsionally-flexible coupling combining shock-absorbing and misalignment capacity, used in a wide range of industrial and instrument applications. Coupling Capacity Maximum power @ 100RPM - 1.5 hp Maximum torque...
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable cost-effective solution Coupling Capacity Maximum power @...
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 88 hp Maximum torque...
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 455 hp Maximum torque - 287,657 lbf.ins Features & Benefits Steel...
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 120 hp Maximum torque - 76,074 lbf.ins Features &
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @...
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 67,700 hp Maximum torque - 42,015,697...
Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications. The Standard Range Comprises Flywheel to shaft Shaft to shaft Flange to flange Flywheel to shaft...
Originally designed in the 1920's, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design...
Renold Ajax is the leading North American manufacturer of Traction Couplings for Subway Rail Cars, having produced more than 20,000 units over the past 35 years for use in many...
Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English...
Renold Hi-Tec PM range of couplings is specially designed for heavy industrial applications providing exceptional protection against severe shock loads and vibration. Maximum torque 53,186,000 lbf.ins. The Standard Range Comprises...
Renold Hi-Tec RB general purpose, cost effective range of couplings, is manufactured in SG iron for torques up to 362,800 lbf.ins The Standard Range Comprises Shaft to shaft Shaft to...
The DCB-GS range of flexible couplings is a second generation coupling derived from Renold Hi-Tec Couplings’ existing DCB range. DCB-GS couplings have low weight and hence low inertia yet retain...
The Renold HiTec HTB coupling is a high-temperature, blind-assembly coupling specially designed to work in extreme temperatures from -50 degrees C to +200 degrees C. Eight frame sizes are currently...