Renold Canada Industrial Coupling Gearflex

Description
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 67,700 hp Maximum torque - 42,015,697 lbf.ins Features & Benefits Heavy duty gear coupling for high application strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barreled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General heavy industrial applications
Datasheet
Description
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 67,700 hp Maximum torque - 42,015,697 lbf.ins Features & Benefits Heavy duty gear coupling for high application strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barreled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General heavy industrial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Gearflex - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Gearflex
Industrial Coupling Gearflex
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 67,700 hp Maximum torque - 42,015,697 lbf.ins Features & Benefits Heavy duty gear coupling for high application strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barreled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General heavy industrial applications

Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity.

Coupling Capacity

  • Maximum power @ 100RPM - 67,700 hp
  • Maximum torque - 42,015,697 lbf.ins

Features & Benefits

  • Heavy duty gear coupling for high application strength and long service life
  • AGMA standard and therefore interchangeable and cost effective
  • Single and double engagement types available, suiting all applicational requirements
  • Crowned and barreled teeth for optimum contact and durability
  • Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications

Construction Details

  • Steel half bodies and inner hubs
  • 'O' Ring sealing

Range Options

  • High misalignment up to 6°
  • Mill Motor
  • Disengaging
  • Telescopic
  • M B Series
  • Shear Pin
  • Brake disc/drum
  • Spindles
  • Long Hub

Applications

  • Steelworks
  • Mining
  • Crane drives
  • General heavy industrial applications
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Gearflex
Product Name Industrial Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 5912 to 4.20E6 In-lbs (6816 to 4.84E6 kg-cm)
Rated Speed 270 to 10000 rpm
Units Metric Design
Bore Diameter 0.5512 to 33.07 inch (14 to 840 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Coupling Flectors - 8087314 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.9000 degrees
Parallel 0.0098 inch (0.2500 mm)
View Details
Purchase With A 5Z15M003310 - A 5Z15M003310 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Coupling Length 1.89 inch (48 mm)
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details