Renold Canada Industrial Coupling Tyreflex

Description
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 88 hp Maximum torque - 55,495 lbf.ins Features & Benefits High mis-alignment capabilities - high flexibility Shock absorbing - extending machine life Maintenance free - minimum number of wearing parts Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments Interchangeability means no re-engineering Pump spacer option for easy pump maintenance Taperbush bores available for ease of replacement Standard Range Comprises Shaft to shaft Pump Spacer Type Applications Compressors Generator Sets Pumps Roller Table Drives General industrial applications Construction Details Steel or S.G. Iron half Bodies Urethane Tyres: Temperature Range -40°C to +80°C Rubber Tyres: Temperature Range -50°C to +50°C FRAS Tyres: Temperature Range -15°C to +70°C
Datasheet
Description
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 88 hp Maximum torque - 55,495 lbf.ins Features & Benefits High mis-alignment capabilities - high flexibility Shock absorbing - extending machine life Maintenance free - minimum number of wearing parts Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments Interchangeability means no re-engineering Pump spacer option for easy pump maintenance Taperbush bores available for ease of replacement Standard Range Comprises Shaft to shaft Pump Spacer Type Applications Compressors Generator Sets Pumps Roller Table Drives General industrial applications Construction Details Steel or S.G. Iron half Bodies Urethane Tyres: Temperature Range -40°C to +80°C Rubber Tyres: Temperature Range -50°C to +50°C FRAS Tyres: Temperature Range -15°C to +70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Tyreflex - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Tyreflex
Industrial Coupling Tyreflex
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 88 hp Maximum torque - 55,495 lbf.ins Features & Benefits High mis-alignment capabilities - high flexibility Shock absorbing - extending machine life Maintenance free - minimum number of wearing parts Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments Interchangeability means no re-engineering Pump spacer option for easy pump maintenance Taperbush bores available for ease of replacement Standard Range Comprises Shaft to shaft Pump Spacer Type Applications Compressors Generator Sets Pumps Roller Table Drives General industrial applications Construction Details Steel or S.G. Iron half Bodies Urethane Tyres: Temperature Range -40°C to +80°C Rubber Tyres: Temperature Range -50°C to +50°C FRAS Tyres: Temperature Range -15°C to +70°C

A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations.

Coupling Capacity

  • Maximum power @ 100RPM - 88 hp
  • Maximum torque - 55,495 lbf.ins

Features & Benefits

  • High mis-alignment capabilities - high flexibility
  • Shock absorbing - extending machine life
  • Maintenance free - minimum number of wearing parts
  • Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments
  • Interchangeability means no re-engineering
  • Pump spacer option for easy pump maintenance
  • Taperbush bores available for ease of replacement

Standard Range Comprises

  • Shaft to shaft
  • Pump Spacer Type

Applications

  • Compressors
  • Generator Sets
  • Pumps
  • Roller Table Drives
  • General industrial applications

Construction Details

  • Steel or S.G. Iron half Bodies
  • Urethane Tyres: Temperature Range -40°C to +80°C
  • Rubber Tyres: Temperature Range -50°C to +50°C
  • FRAS Tyres: Temperature Range -15°C to +70°C
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Tyreflex
Product Name Industrial Coupling
Coupling Type Tire; Torsionally Flexible Coupling
Rated Torque 221 to 55487 In-lbs (255 to 63980 kg-cm)
Rated Speed 1500 to 4500 rpm
Torsional Stiffness 53.11 to 12128 in-lb/deg (100 to 22837 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 3.74 inch (10 to 95 mm)
View Details
Any Two hubs & a insert of (A 5T23--Series & A 5R23-32) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23-3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details