Renold Canada Industrial Coupling Spider

Description
A low-powered, torsionally-flexible coupling combining shock-absorbing and misalignment capacity, used in a wide range of industrial and instrument applications. Coupling Capacity Maximum power @ 100RPM - 1.5 hp Maximum torque - 947 lbf.ins Features & Benefits Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility in installation Compact design - small, with high torque capacity Different material options for all applicational requirements Cost effective - a low cost product with high quality design Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Cast iron half bodies Bronze half bodies for use in corrosive environments Applications Conveyor Drives Instrument Drives Mixers Pumps General industrial applications
Datasheet
Description
A low-powered, torsionally-flexible coupling combining shock-absorbing and misalignment capacity, used in a wide range of industrial and instrument applications. Coupling Capacity Maximum power @ 100RPM - 1.5 hp Maximum torque - 947 lbf.ins Features & Benefits Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility in installation Compact design - small, with high torque capacity Different material options for all applicational requirements Cost effective - a low cost product with high quality design Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Cast iron half bodies Bronze half bodies for use in corrosive environments Applications Conveyor Drives Instrument Drives Mixers Pumps General industrial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Spider - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Spider
Industrial Coupling Spider
A low-powered, torsionally-flexible coupling combining shock-absorbing and misalignment capacity, used in a wide range of industrial and instrument applications. Coupling Capacity Maximum power @ 100RPM - 1.5 hp Maximum torque - 947 lbf.ins Features & Benefits Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility in installation Compact design - small, with high torque capacity Different material options for all applicational requirements Cost effective - a low cost product with high quality design Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Cast iron half bodies Bronze half bodies for use in corrosive environments Applications Conveyor Drives Instrument Drives Mixers Pumps General industrial applications

A low-powered, torsionally-flexible coupling combining shock-absorbing and misalignment capacity, used in a wide range of industrial and instrument applications.

Coupling Capacity

  • Maximum power @ 100RPM - 1.5 hp
  • Maximum torque - 947 lbf.ins

Features & Benefits

  • Torsionally flexible - shock absorbing, extending machine life
  • Maintenance free - minimum number of wearing parts
  • Misalignment capabilities allowing flexibility in installation
  • Compact design - small, with high torque capacity
  • Different material options for all applicational requirements
  • Cost effective - a low cost product with high quality design
  • Blind assembly - design flexibility

Standard Range Comprises

  • Shaft to Shaft
  • Cast iron half bodies
  • Bronze half bodies for use in corrosive environments

Applications

  • Conveyor Drives
  • Instrument Drives
  • Mixers
  • Pumps
  • General industrial applications
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Spider
Product Name Industrial Coupling
Coupling Type Spider
Rated Torque 21.15 to 947 In-lbs (24.39 to 1092 kg-cm)
Rated Speed 3500 to 11000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Keyless Shaft Locking Assembly - LD030 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details