Renold Canada Datasheets for Conveyor Chain
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more
| Product Name | Notes |
|---|---|
| Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal,... | |
| All cement grade bucket elevator chains are manufactured with top grade alloy steels. Our side bars are furnished as a through-hardened component, while the pins are both through-hardened and induction... | |
| Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel,... | |
| Maximizing productivity and minimizing downtime is critical in many applications but in the Bakery sector, where output can be running at up to 8,000 loaves per hour, specifying the right... | |
| Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include:... | |
| Renold citrus chain is used to convey many types of produce from oranges to apples and many fruits in between. | |
| Renold is the leading worldwide manufacturer/supplie r to all major theme parks and theme park OEMs. We have four manufacturing plants located throughout the United States, United Kingdom and Germany. | |
| Renold manufactures the most complete line of welded steel mill and drag chains in the industry. The quality and performance of Jeffrey welded steel chains have been the industry standard... | |
| Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. | |
| Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. | |
| Renold's commitment to the mining industry comes from more than 120 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service. | |
| Steel knuckle chains are made from top-grade carbon and alloy steels. These chains are specifically designed for rugged and heavy duty applications, such as bucket elevators and apron conveyors. Renold... |