Renold Canada Industrial Coupling MSC

Description
Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications. The Standard Range Comprises Flywheel to shaft Shaft to shaft Flange to flange Flywheel to shaft ½ stiffness Shaft to shaft ½ stiffness Applications Marine propulsion High power generator sets Reciprocating compressors Features Intrinsically fail safe Control of resonant torsional vibration Maintenance free Severe shock load protection Misalignment capability Zero backlash Noise attenuation Benefits Ensuring continuous operation of the driveline in the unlikely event of rubber damage. Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics. Radial removal of rubber elements allows replacement without moving driven or driving machine. No lubrication or adjustment required resulting in low running costs. Avoiding failure of the driveline under short circuit and other transient conditions. Allows axial and radial misalignment between the driving and driven machines. Eliminating torque amplifications through pre-compression of the rubber elements. Giving quiet running conditions in sensitive applications by the elimination of metal to metal contact. Construction details The driving member is manufactured in steel to BS3100 Grade BT2 The inner member is manufactured in steel to BS3100 Grade A6 The driving flange is manufactured in steel to BS3100 Grade A3 Rubber elements can be fitted and removed without moving the driving or driven machine.
Description
Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications. The Standard Range Comprises Flywheel to shaft Shaft to shaft Flange to flange Flywheel to shaft ½ stiffness Shaft to shaft ½ stiffness Applications Marine propulsion High power generator sets Reciprocating compressors Features Intrinsically fail safe Control of resonant torsional vibration Maintenance free Severe shock load protection Misalignment capability Zero backlash Noise attenuation Benefits Ensuring continuous operation of the driveline in the unlikely event of rubber damage. Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics. Radial removal of rubber elements allows replacement without moving driven or driving machine. No lubrication or adjustment required resulting in low running costs. Avoiding failure of the driveline under short circuit and other transient conditions. Allows axial and radial misalignment between the driving and driven machines. Eliminating torque amplifications through pre-compression of the rubber elements. Giving quiet running conditions in sensitive applications by the elimination of metal to metal contact. Construction details The driving member is manufactured in steel to BS3100 Grade BT2 The inner member is manufactured in steel to BS3100 Grade A6 The driving flange is manufactured in steel to BS3100 Grade A3 Rubber elements can be fitted and removed without moving the driving or driven machine.

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - MSC - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
MSC
Industrial Coupling MSC
Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications. The Standard Range Comprises Flywheel to shaft Shaft to shaft Flange to flange Flywheel to shaft ½ stiffness Shaft to shaft ½ stiffness Applications Marine propulsion High power generator sets Reciprocating compressors Features Intrinsically fail safe Control of resonant torsional vibration Maintenance free Severe shock load protection Misalignment capability Zero backlash Noise attenuation Benefits Ensuring continuous operation of the driveline in the unlikely event of rubber damage. Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics. Radial removal of rubber elements allows replacement without moving driven or driving machine. No lubrication or adjustment required resulting in low running costs. Avoiding failure of the driveline under short circuit and other transient conditions. Allows axial and radial misalignment between the driving and driven machines. Eliminating torque amplifications through pre-compression of the rubber elements. Giving quiet running conditions in sensitive applications by the elimination of metal to metal contact. Construction details The driving member is manufactured in steel to BS3100 Grade BT2 The inner member is manufactured in steel to BS3100 Grade A6 The driving flange is manufactured in steel to BS3100 Grade A3 Rubber elements can be fitted and removed without moving the driving or driven machine.

Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications.

The Standard Range Comprises

  • Flywheel to shaft
  • Shaft to shaft
  • Flange to flange
  • Flywheel to shaft ½ stiffness
  • Shaft to shaft ½ stiffness

Applications

  • Marine propulsion
  • High power generator sets
  • Reciprocating compressors

Features

  • Intrinsically fail safe
  • Control of resonant torsional vibration
  • Maintenance free
  • Severe shock load protection
  • Misalignment capability
  • Zero backlash
  • Noise attenuation

Benefits

  • Ensuring continuous operation of the driveline in the unlikely event of rubber damage.
  • Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics.
  • Radial removal of rubber elements allows replacement without moving driven or driving machine.
  • No lubrication or adjustment required resulting in low running costs.
  • Avoiding failure of the driveline under short circuit and other transient conditions.
  • Allows axial and radial misalignment between the driving and driven machines.
  • Eliminating torque amplifications through pre-compression of the rubber elements.
  • Giving quiet running conditions in sensitive applications by the elimination of metal to metal contact.

Construction details

  • The driving member is manufactured in steel to BS3100 Grade BT2
  • The inner member is manufactured in steel to BS3100 Grade A6
  • The driving flange is manufactured in steel to BS3100 Grade A3
  • Rubber elements can be fitted and removed without moving the driving or driven machine.
Supplier's Site

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number MSC
Product Name Industrial Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 110619 to 3.32E6 In-lbs (127551 to 3.83E6 kg-cm)
Rated Speed 1040 to 2300 rpm
Torsional Stiffness 23.18 to 919 in-lb/deg (43.64 to 1731 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details