Renold Canada Industrial Coupling Spiderflex

Description
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable cost-effective solution Coupling Capacity Maximum power @ 100RPM - 44 hp Maximum Torque - 27,880 lbf.ins Features & Benefits Torsionally flexible - shock absorbing, extending machine life Dimensionally similar to other spider couplings - interchangeable Maintenance free - minimum number of wearing parts Mis-alignment capabilities allowing flexibility in installation Cost effective - offering a low cost product with high quality design Optional fire retardant anti static elements for use in flameproof environments Taperbush bores available for ease of maintenance Compact design - small, but with high torque capacity Blind assembly Applications Bulk handling Compressors Generator Sets Metal Manufacture Pumps General Industrial Applications Construction Details Cast iron half bodies - Grade G220 Standard element - Shore Hardness A90 FRAS element - Shore Hardness A78 Temperature Range -30+100°C Standard Range Comprises Shaft to shaft Taper Bush or Parallel Bore
Datasheet
Description
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable cost-effective solution Coupling Capacity Maximum power @ 100RPM - 44 hp Maximum Torque - 27,880 lbf.ins Features & Benefits Torsionally flexible - shock absorbing, extending machine life Dimensionally similar to other spider couplings - interchangeable Maintenance free - minimum number of wearing parts Mis-alignment capabilities allowing flexibility in installation Cost effective - offering a low cost product with high quality design Optional fire retardant anti static elements for use in flameproof environments Taperbush bores available for ease of maintenance Compact design - small, but with high torque capacity Blind assembly Applications Bulk handling Compressors Generator Sets Metal Manufacture Pumps General Industrial Applications Construction Details Cast iron half bodies - Grade G220 Standard element - Shore Hardness A90 FRAS element - Shore Hardness A78 Temperature Range -30+100°C Standard Range Comprises Shaft to shaft Taper Bush or Parallel Bore
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Spiderflex - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Spiderflex
Industrial Coupling Spiderflex
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable cost-effective solution Coupling Capacity Maximum power @ 100RPM - 44 hp Maximum Torque - 27,880 lbf.ins Features & Benefits Torsionally flexible - shock absorbing, extending machine life Dimensionally similar to other spider couplings - interchangeable Maintenance free - minimum number of wearing parts Mis-alignment capabilities allowing flexibility in installation Cost effective - offering a low cost product with high quality design Optional fire retardant anti static elements for use in flameproof environments Taperbush bores available for ease of maintenance Compact design - small, but with high torque capacity Blind assembly Applications Bulk handling Compressors Generator Sets Metal Manufacture Pumps General Industrial Applications Construction Details Cast iron half bodies - Grade G220 Standard element - Shore Hardness A90 FRAS element - Shore Hardness A78 Temperature Range -30+100°C Standard Range Comprises Shaft to shaft Taper Bush or Parallel Bore

A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable cost-effective solution

Coupling Capacity

  • Maximum power @ 100RPM - 44 hp
  • Maximum Torque - 27,880 lbf.ins

Features & Benefits

  • Torsionally flexible - shock absorbing, extending machine life
  • Dimensionally similar to other spider couplings - interchangeable
  • Maintenance free - minimum number of wearing parts
  • Mis-alignment capabilities allowing flexibility in installation
  • Cost effective - offering a low cost product with high quality design
  • Optional fire retardant anti static elements for use in flameproof environments
  • Taperbush bores available for ease of maintenance
  • Compact design - small, but with high torque capacity
  • Blind assembly

Applications

  • Bulk handling
  • Compressors
  • Generator Sets
  • Metal Manufacture
  • Pumps
  • General Industrial Applications

Construction Details

  • Cast iron half bodies - Grade G220
  • Standard element - Shore Hardness A90
  • FRAS element - Shore Hardness A78
  • Temperature Range -30+100°C

Standard Range Comprises

  • Shaft to shaft
  • Taper Bush or Parallel Bore
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Spiderflex
Product Name Industrial Coupling
Coupling Type Spider
Rated Torque 283 to 27876 In-lbs (327 to 32143 kg-cm)
Rated Speed 2200 to 7700 rpm
Units Metric Design
Bore Diameter 0.9843 to 4.53 inch (25 to 115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details