Renold Canada Industrial Coupling RB

Description
Renold Hi-Tec RB general purpose, cost effective range of couplings, is manufactured in SG iron for torques up to 362,800 lbf.ins The Standard Range Comprises Shaft to shaft Shaft to shaft with increased shaft engagement Flywheel to shaft Flywheel to shaft with increased shaft engagement Applications Generator sets Pump sets Compressors Wind turbines Metal manufacture Bulk handling Pulp and paper industry General purpose industrial applications Features Intrinsically fail safe Control of resonant torsional vibration Maintenance free Severe shock load protection Misalignment capability Zero backlash Low cost Benefits Ensuring continuous operation of the driveline in the unlikely event of rubber damage. Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics. With no lubrication or adjustment required resulting in low running costs Avoiding failure of the driveline under short circuit and other transient conditions. Allows axial and radial misalignment between the driving and driven machines. Eliminating torque amplifications through precompression of the rubber elements. The RB Coupling gives the lowest lifetime cost. Construction Details Spheroidal graphite to BS 2789 Grade 420/12. Separate rubber elements with a choice of grade and hardness with SM70 shore hardness being the standard. Rubber elements which are totally enclosed and loaded in compression
Datasheet
Description
Renold Hi-Tec RB general purpose, cost effective range of couplings, is manufactured in SG iron for torques up to 362,800 lbf.ins The Standard Range Comprises Shaft to shaft Shaft to shaft with increased shaft engagement Flywheel to shaft Flywheel to shaft with increased shaft engagement Applications Generator sets Pump sets Compressors Wind turbines Metal manufacture Bulk handling Pulp and paper industry General purpose industrial applications Features Intrinsically fail safe Control of resonant torsional vibration Maintenance free Severe shock load protection Misalignment capability Zero backlash Low cost Benefits Ensuring continuous operation of the driveline in the unlikely event of rubber damage. Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics. With no lubrication or adjustment required resulting in low running costs Avoiding failure of the driveline under short circuit and other transient conditions. Allows axial and radial misalignment between the driving and driven machines. Eliminating torque amplifications through precompression of the rubber elements. The RB Coupling gives the lowest lifetime cost. Construction Details Spheroidal graphite to BS 2789 Grade 420/12. Separate rubber elements with a choice of grade and hardness with SM70 shore hardness being the standard. Rubber elements which are totally enclosed and loaded in compression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - RB - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
RB
Industrial Coupling RB
Renold Hi-Tec RB general purpose, cost effective range of couplings, is manufactured in SG iron for torques up to 362,800 lbf.ins The Standard Range Comprises Shaft to shaft Shaft to shaft with increased shaft engagement Flywheel to shaft Flywheel to shaft with increased shaft engagement Applications Generator sets Pump sets Compressors Wind turbines Metal manufacture Bulk handling Pulp and paper industry General purpose industrial applications Features Intrinsically fail safe Control of resonant torsional vibration Maintenance free Severe shock load protection Misalignment capability Zero backlash Low cost Benefits Ensuring continuous operation of the driveline in the unlikely event of rubber damage. Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics. With no lubrication or adjustment required resulting in low running costs Avoiding failure of the driveline under short circuit and other transient conditions. Allows axial and radial misalignment between the driving and driven machines. Eliminating torque amplifications through precompression of the rubber elements. The RB Coupling gives the lowest lifetime cost. Construction Details Spheroidal graphite to BS 2789 Grade 420/12. Separate rubber elements with a choice of grade and hardness with SM70 shore hardness being the standard. Rubber elements which are totally enclosed and loaded in compression

Renold Hi-Tec RB general purpose, cost effective range of couplings, is manufactured in SG iron for torques up to 362,800 lbf.ins

The Standard Range Comprises

  • Shaft to shaft
  • Shaft to shaft with increased shaft engagement
  • Flywheel to shaft
  • Flywheel to shaft with increased shaft engagement

Applications

  • Generator sets
  • Pump sets
  • Compressors
  • Wind turbines
  • Metal manufacture
  • Bulk handling
  • Pulp and paper industry
  • General purpose industrial applications

Features

  • Intrinsically fail safe
  • Control of resonant torsional vibration
  • Maintenance free
  • Severe shock load protection
  • Misalignment capability
  • Zero backlash
  • Low cost

Benefits

  • Ensuring continuous operation of the driveline in the unlikely event of rubber damage.
  • Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics.
  • With no lubrication or adjustment required resulting in low running costs
  • Avoiding failure of the driveline under short circuit and other transient conditions.
  • Allows axial and radial misalignment between the driving and driven machines.
  • Eliminating torque amplifications through precompression of the rubber elements.
  • The RB Coupling gives the lowest lifetime cost.

Construction Details

  • Spheroidal graphite to BS 2789 Grade 420/12.
  • Separate rubber elements with a choice of grade and hardness with SM70 shore hardness being the standard.
  • Rubber elements which are totally enclosed and loaded in compression
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number RB
Product Name Industrial Coupling
Coupling Type Tire; Torsionally Flexible Coupling
Rated Torque 2779 to 362832 In-lbs (3204 to 418367 kg-cm)
Rated Speed 1590 to 5250 rpm
Torsional Stiffness 0.9270 to 548 in-lb/deg (1.75 to 1033 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Flexible Coupling Flectors - 8087109 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 3.5 inch (88.9 mm)
View Details