Renold Canada Industrial Coupling Crown Pin

Description
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @ 100RPM - 3501 hp Maximum torque - 2,207,439 lbf.ins Features & Benefits Heavy duty coupling suitable for shock load conditions Neoprene rubber buffers for robust flexibility Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications Construction Details Cast Iron Half Bodies Neoprene Buffers : Temperature range -30 to +95°C
Datasheet
Description
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @ 100RPM - 3501 hp Maximum torque - 2,207,439 lbf.ins Features & Benefits Heavy duty coupling suitable for shock load conditions Neoprene rubber buffers for robust flexibility Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications Construction Details Cast Iron Half Bodies Neoprene Buffers : Temperature range -30 to +95°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Crown Pin - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Crown Pin
Industrial Coupling Crown Pin
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @ 100RPM - 3501 hp Maximum torque - 2,207,439 lbf.ins Features & Benefits Heavy duty coupling suitable for shock load conditions Neoprene rubber buffers for robust flexibility Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications Construction Details Cast Iron Half Bodies Neoprene Buffers : Temperature range -30 to +95°C

An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions.

Coupling Capacity

  • Maximum Power @ 100RPM - 3501 hp
  • Maximum torque - 2,207,439 lbf.ins

Features & Benefits

  • Heavy duty coupling suitable for shock load conditions
  • Neoprene rubber buffers for robust flexibility
  • Torsionally flexible - shock absorbing, extending machine life
  • Maintenance free - minimum number of wearing parts
  • Misalignment capabilities - flexibility in installation
  • Blind assembly - design flexibility

Standard Range Comprises

  • Shaft to Shaft
  • Shear Pin
  • Brake Drum

Applications

  • Conveyors
  • Cranes
  • Fans
  • Leisure Rides
  • Lifts
  • Pumps
  • Screens
  • Washers
  • General Industrial Applications

Construction Details

  • Cast Iron Half Bodies
  • Neoprene Buffers : Temperature range -30 to +95°C
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Crown Pin
Product Name Industrial Coupling
Coupling Type Pin/Buffer Coupling
Rated Torque 310 to 2.21E6 In-lbs (357 to 2.54E6 kg-cm)
Rated Speed 470 to 6210 rpm
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Spider Type Flexible Coupling, 0.3125
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 26 In-lbs (29.98 kg-cm)
Units English Design
View Details
Allen-Bradley / Rockwell Automation
View Details