Renold Canada Industrial Coupling Chainflex

Description
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 120 hp Maximum torque - 76,074 lbf.ins Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of maintenance Mis-alignment capabilities allowing flexibility in installation Hardened teeth giving long life with high torque capacity All-metal coupling for use in hostile environments Taper Bush bores available for ease of maintenance Applications Fans Feeders Kiln Dryers Line Shafts Pump Drives Standard Range Comprise Taper Bush or Parallel Bored Construction Details Hardened Steel Sprockets Renold Duplex Chain Moulded Cover
Datasheet
Description
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 120 hp Maximum torque - 76,074 lbf.ins Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of maintenance Mis-alignment capabilities allowing flexibility in installation Hardened teeth giving long life with high torque capacity All-metal coupling for use in hostile environments Taper Bush bores available for ease of maintenance Applications Fans Feeders Kiln Dryers Line Shafts Pump Drives Standard Range Comprise Taper Bush or Parallel Bored Construction Details Hardened Steel Sprockets Renold Duplex Chain Moulded Cover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Chainflex - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Chainflex
Industrial Coupling Chainflex
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 120 hp Maximum torque - 76,074 lbf.ins Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of maintenance Mis-alignment capabilities allowing flexibility in installation Hardened teeth giving long life with high torque capacity All-metal coupling for use in hostile environments Taper Bush bores available for ease of maintenance Applications Fans Feeders Kiln Dryers Line Shafts Pump Drives Standard Range Comprise Taper Bush or Parallel Bored Construction Details Hardened Steel Sprockets Renold Duplex Chain Moulded Cover

An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions.

Coupling Capacity

  • Maximum power @ 100RPM - 120 hp
  • Maximum torque - 76,074 lbf.ins

Features & Benefits

  • Torsionally stiff for use as a positive drive connection
  • Easy installation for ease of maintenance
  • Mis-alignment capabilities allowing flexibility in installation
  • Hardened teeth giving long life with high torque capacity
  • All-metal coupling for use in hostile environments
  • Taper Bush bores available for ease of maintenance

Applications

  • Fans
  • Feeders
  • Kiln Dryers
  • Line Shafts
  • Pump Drives

Standard Range Comprise

  • Taper Bush or Parallel Bored

Construction Details

  • Hardened Steel Sprockets
  • Renold Duplex Chain
  • Moulded Cover
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Chainflex
Product Name Industrial Coupling
Coupling Type Roller Chain
Rated Torque 465 to 76062 In-lbs (536 to 87704 kg-cm)
Rated Speed 700 to 3500 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 1.97 inch (14 to 50 mm)
View Details
Any combination of A 5A15M333308,A 5A15M333310,A 5A15M333312, with A 5P15M3333 can be used to form a coupling - A 5A15M333308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details