Renold Canada Datasheets for Torque Limiters and Slip Clutches
Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque.
Torque Limiters and Slip Clutches: Learn more
| Product Name | Notes |
|---|---|
| Renold REGL Series Trapped Roller Freewheels are self-centering by means of a pair of 160 series ball bearings. Torque is transmitted to the inner race via a key and the... | |
| Renold REUF Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. Torque is transmitted to the... | |
| Renold REUS Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. The REUS Series freewheels have... | |
| Renold REUSNU Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. The REUSNU Series freewheels have... | |
| The REGLP F7-D7 series comprises an REGL base unit freewheel, combined with an F7 Fixing Flange and a D7 Cover Flange. Torque is transmitted to the inner race via a... | |
| The Renold REGF Series Trapped Roller Freewheels are self-centering: sizes 8 to 20 use plain bearings and sizes 25 to 130 use a pair of 160 series ball bearings. This... | |
| The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the... |