Renold Canada Industrial Coupling Pinflex

Description
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 455 hp Maximum torque - 287,657 lbf.ins Features & Benefits Steel half bodies, strong yet compact Heavy duty pin and buffer coupling - for heavy shock load conditions Torsionally flexible - shock absorbing, extending machine life Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts Mis-alignment capabilities - flexibility in installation Polyurethane buffers - reliable, flexible and temperature-resistan t Modular construction - available in coupling, brake drum and shear pin designs Taper bore version available Standard Range Comprises Shaft to shaft Shear Pin Brake Drum/Disc Applications Conveyors Escalators Mixers Pumps General Industrial Applications Construction Details Steel half bodies Urethane Buffer: Temp range -40°C to +80°C
Datasheet
Description
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 455 hp Maximum torque - 287,657 lbf.ins Features & Benefits Steel half bodies, strong yet compact Heavy duty pin and buffer coupling - for heavy shock load conditions Torsionally flexible - shock absorbing, extending machine life Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts Mis-alignment capabilities - flexibility in installation Polyurethane buffers - reliable, flexible and temperature-resistan t Modular construction - available in coupling, brake drum and shear pin designs Taper bore version available Standard Range Comprises Shaft to shaft Shear Pin Brake Drum/Disc Applications Conveyors Escalators Mixers Pumps General Industrial Applications Construction Details Steel half bodies Urethane Buffer: Temp range -40°C to +80°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Pinflex - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Pinflex
Industrial Coupling Pinflex
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 455 hp Maximum torque - 287,657 lbf.ins Features & Benefits Steel half bodies, strong yet compact Heavy duty pin and buffer coupling - for heavy shock load conditions Torsionally flexible - shock absorbing, extending machine life Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts Mis-alignment capabilities - flexibility in installation Polyurethane buffers - reliable, flexible and temperature-resistan t Modular construction - available in coupling, brake drum and shear pin designs Taper bore version available Standard Range Comprises Shaft to shaft Shear Pin Brake Drum/Disc Applications Conveyors Escalators Mixers Pumps General Industrial Applications Construction Details Steel half bodies Urethane Buffer: Temp range -40°C to +80°C

A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability.

Coupling Capacity

  • Maximum power @100RPM - 455 hp
  • Maximum torque - 287,657 lbf.ins

Features & Benefits

  • Steel half bodies, strong yet compact
  • Heavy duty pin and buffer coupling - for heavy shock load conditions
  • Torsionally flexible - shock absorbing, extending machine life
  • Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts
  • Mis-alignment capabilities - flexibility in installation
  • Polyurethane buffers - reliable, flexible and temperature-resistant
  • Modular construction - available in coupling, brake drum and shear pin designs
  • Taper bore version available

Standard Range Comprises

  • Shaft to shaft
  • Shear Pin
  • Brake Drum/Disc

Applications

  • Conveyors
  • Escalators
  • Mixers
  • Pumps
  • General Industrial Applications

Construction Details

  • Steel half bodies
  • Urethane Buffer: Temp range -40°C to +80°C
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Pinflex
Product Name Industrial Coupling
Coupling Type Pin/Buffer Coupling
Rated Torque 1717 to 287611 In-lbs (1980 to 331633 kg-cm)
Rated Speed 1700 to 6800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-050 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details