Renold Canada Industrial Coupling PM

Description
Renold Hi-Tec PM range of couplings is specially designed for heavy industrial applications providing exceptional protection against severe shock loads and vibration. Maximum torque 53,186,000 lbf.ins. The Standard Range Comprises Shaft to shaft Flange to shaft Mill motor coupling Brake drum coupling Applications Metal manufacture Mining and mineral processing Pumps Fans Compressors Cranes and hoists Pulp and paper industry General heavy duty industrial applications Features Severe shock load protection Intrinsically fail safe Maintenance free Vibration control Zero backlash Misalignment capability Low cost Benefits Giving protection and avoiding failure of the driveline under high transient torques Ensuring continuous operation of the driveline in the unlikely event of rubber failure or damage With no lubrication or adjustment required resulting in low running costs Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics Eliminating torque amplifications through precompression of the rubber elements Allows axial and radial misalignment between the driving and driven machines The PM Coupling gives the lowest lifetime cost Construction Details The PM Coupling range is manufactured in steel. Driving flanges up to and including PM60 are steel forgings toBS970 grade 070 M55. Driving flanges PM90 to PM7000 and all inner and outer members up to PM7000 are steel casting to BS 3100 grade A4 Separate rubber elements with a choice of grade and hardness, styrene butadiene with 60 shore hardness (SM60) being the standard Rubber elements loaded in compression Rubber elements are totally enclosed
Datasheet
Description
Renold Hi-Tec PM range of couplings is specially designed for heavy industrial applications providing exceptional protection against severe shock loads and vibration. Maximum torque 53,186,000 lbf.ins. The Standard Range Comprises Shaft to shaft Flange to shaft Mill motor coupling Brake drum coupling Applications Metal manufacture Mining and mineral processing Pumps Fans Compressors Cranes and hoists Pulp and paper industry General heavy duty industrial applications Features Severe shock load protection Intrinsically fail safe Maintenance free Vibration control Zero backlash Misalignment capability Low cost Benefits Giving protection and avoiding failure of the driveline under high transient torques Ensuring continuous operation of the driveline in the unlikely event of rubber failure or damage With no lubrication or adjustment required resulting in low running costs Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics Eliminating torque amplifications through precompression of the rubber elements Allows axial and radial misalignment between the driving and driven machines The PM Coupling gives the lowest lifetime cost Construction Details The PM Coupling range is manufactured in steel. Driving flanges up to and including PM60 are steel forgings toBS970 grade 070 M55. Driving flanges PM90 to PM7000 and all inner and outer members up to PM7000 are steel casting to BS 3100 grade A4 Separate rubber elements with a choice of grade and hardness, styrene butadiene with 60 shore hardness (SM60) being the standard Rubber elements loaded in compression Rubber elements are totally enclosed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - PM - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
PM
Industrial Coupling PM
Renold Hi-Tec PM range of couplings is specially designed for heavy industrial applications providing exceptional protection against severe shock loads and vibration. Maximum torque 53,186,000 lbf.ins. The Standard Range Comprises Shaft to shaft Flange to shaft Mill motor coupling Brake drum coupling Applications Metal manufacture Mining and mineral processing Pumps Fans Compressors Cranes and hoists Pulp and paper industry General heavy duty industrial applications Features Severe shock load protection Intrinsically fail safe Maintenance free Vibration control Zero backlash Misalignment capability Low cost Benefits Giving protection and avoiding failure of the driveline under high transient torques Ensuring continuous operation of the driveline in the unlikely event of rubber failure or damage With no lubrication or adjustment required resulting in low running costs Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics Eliminating torque amplifications through precompression of the rubber elements Allows axial and radial misalignment between the driving and driven machines The PM Coupling gives the lowest lifetime cost Construction Details The PM Coupling range is manufactured in steel. Driving flanges up to and including PM60 are steel forgings toBS970 grade 070 M55. Driving flanges PM90 to PM7000 and all inner and outer members up to PM7000 are steel casting to BS 3100 grade A4 Separate rubber elements with a choice of grade and hardness, styrene butadiene with 60 shore hardness (SM60) being the standard Rubber elements loaded in compression Rubber elements are totally enclosed

Renold Hi-Tec PM range of couplings is specially designed for heavy industrial applications providing exceptional protection against severe shock loads and vibration.
Maximum torque 53,186,000 lbf.ins.

The Standard Range Comprises

  • Shaft to shaft
  • Flange to shaft
  • Mill motor coupling
  • Brake drum coupling

Applications

  • Metal manufacture
  • Mining and mineral processing
  • Pumps
  • Fans
  • Compressors
  • Cranes and hoists
  • Pulp and paper industry
  • General heavy duty industrial applications

Features

  • Severe shock load protection
  • Intrinsically fail safe
  • Maintenance free
  • Vibration control
  • Zero backlash
  • Misalignment capability
  • Low cost

Benefits

  • Giving protection and avoiding failure of the driveline under high transient torques
  • Ensuring continuous operation of the driveline in the unlikely event of rubber failure or damage
  • With no lubrication or adjustment required resulting in low running costs
  • Achieving low vibratory loads in the driveline components by selection of optimum stiffness characteristics
  • Eliminating torque amplifications through precompression of the rubber elements
  • Allows axial and radial misalignment between the driving and driven machines
  • The PM Coupling gives the lowest lifetime cost

Construction Details

  • The PM Coupling range is manufactured in steel. Driving flanges up to and including PM60 are steel forgings toBS970 grade 070 M55. Driving flanges PM90 to PM7000 and all inner and outer members up to PM7000 are steel casting to BS 3100 grade A4
  • Separate rubber elements with a choice of grade and hardness, styrene butadiene with 60 shore hardness (SM60) being the standard
  • Rubber elements loaded in compression
  • Rubber elements are totally enclosed
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number PM
Product Name Industrial Coupling
Coupling Type Tire; Torsionally Flexible Coupling
Rated Torque 3805 to 5.31E6 In-lbs (4388 to 6.12E6 kg-cm)
Rated Speed 340 to 7200 rpm
Torsional Stiffness 0.4635 to 2530 in-lb/deg (0.8728 to 4765 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details
KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details