Renold Canada Datasheets for Mechanical Clutches
Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Mechanical Clutches: Learn more
| Product Name | Notes |
|---|---|
| A general purpose clutch suitable for most general light to medium duty applications. Features: Extended spigot at one side to allow direct mounting of chain pinions gears, index arms etc... | |
| A high precision, clutch suitable for medium to heavy duty applications Features All clutches are fitted with high precision heavy duty bearings for arduous duty applications Clutch sizes 300 to... | |
| A medium to large power capacity sprag clutch and flexible coupling combination range. Features SO series clutch combined with Pinflex coupling allowing for angular, parallel and axial misalignment Absorbs vibration... | |
| DM series direct mounting sprag clutches are specifically designed for use as backstops in applications where compact dimensions are required. The clutch is designed to fit in a housing with... | |
| Stub shaft adaptors for use with SO and SX sprag clutches providing a mounting stub shaft for mechanical elements such as chainwheels, couplings, gears, pulleys, cams, levers, etc, when the... | |
| The SA Series clutch is a light duty product with plain bearings. Features Suitable for all small machine applications where compact dimensions are required Grease lubricated and sealed for life,... |