Renold Canada Industrial Coupling Pin & Bush Coupling

Description
Originally designed in the 1920's, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings. Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.
Datasheet
Description
Originally designed in the 1920's, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings. Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Pin & Bush Coupling - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Pin & Bush Coupling
Industrial Coupling Pin & Bush Coupling
Originally designed in the 1920's, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings. Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.

Originally designed in the 1920's, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged.
The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings.
Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Pin & Bush Coupling
Product Name Industrial Coupling
Coupling Type Pin/Bush Coupling
Rated Torque 1.6 to 46.7 In-lbs (1.84 to 53.85 kg-cm)
Rated Speed 2000 to 3600 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
Flexible Couplings - 132155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.3740 inch (9.5 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M2006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details