Renold Canada Industrial Coupling Discflex

Description
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 60 hp Maximum torque - 38,041 lbf.ins Features & Benefits Compact design, dimensionally small yet high power capacity Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility installation Alternative flexible elements available for wide design choice Optional fire retardant anti static elements for use in flameproof environment Taper Bush bores available for ease of maintenance Standard Range Comprises Shaft to Shaft Applications Compressors Mixers Pumps Screens General Industrial Applications Construction Details Cast Iron Half Bodies Urethane disc - Temp range -40 to +80°C Rubber reinforced Disc - Temp range -40 to +90°C
Datasheet
Description
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 60 hp Maximum torque - 38,041 lbf.ins Features & Benefits Compact design, dimensionally small yet high power capacity Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility installation Alternative flexible elements available for wide design choice Optional fire retardant anti static elements for use in flameproof environment Taper Bush bores available for ease of maintenance Standard Range Comprises Shaft to Shaft Applications Compressors Mixers Pumps Screens General Industrial Applications Construction Details Cast Iron Half Bodies Urethane disc - Temp range -40 to +80°C Rubber reinforced Disc - Temp range -40 to +90°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Discflex - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Discflex
Industrial Coupling Discflex
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 60 hp Maximum torque - 38,041 lbf.ins Features & Benefits Compact design, dimensionally small yet high power capacity Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility installation Alternative flexible elements available for wide design choice Optional fire retardant anti static elements for use in flameproof environment Taper Bush bores available for ease of maintenance Standard Range Comprises Shaft to Shaft Applications Compressors Mixers Pumps Screens General Industrial Applications Construction Details Cast Iron Half Bodies Urethane disc - Temp range -40 to +80°C Rubber reinforced Disc - Temp range -40 to +90°C

A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element.

Coupling Capacity

  • Maximum power @ 100RPM - 60 hp
  • Maximum torque - 38,041 lbf.ins

Features & Benefits

  • Compact design, dimensionally small yet high power capacity
  • Torsionally flexible - shock absorbing, extending machine life
  • Maintenance free - minimum number of wearing parts
  • Misalignment capabilities allowing flexibility installation
  • Alternative flexible elements available for wide design choice
  • Optional fire retardant anti static elements for use in flameproof environment
  • Taper Bush bores available for ease of maintenance

Standard Range Comprises

  • Shaft to Shaft

Applications

  • Compressors
  • Mixers
  • Pumps
  • Screens
  • General Industrial Applications

Construction Details

  • Cast Iron Half Bodies
  • Urethane disc - Temp range -40 to +80°C
  • Rubber reinforced Disc - Temp range -40 to +90°C
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Flexible Couplings
Product Number Discflex
Product Name Industrial Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 637 to 38035 In-lbs (735 to 43857 kg-cm)
Rated Speed 900 to 2900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
6 / 8mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP06P0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details