The FWS-2300 is a desktop network security solution with four LAN ports. AAEON had previously released a condensed desktop network appliance called the FWS-2150 for general use. However, The FWS-2300 is an advanced model that adopts the Intel platform to provide a secured network solution to customers who require higher needs in network security.
The FWS-2300 features the Intel Pentium M/Celeron M processor (up to 1.8 GHz & BGA/Socket co-lay) and features the Intel 910GMLE + Intel 82801FBM (ICH6M) chipset. This model deploys two 200-pin DDR2 400 SODIMM Socket system memory (up to 2 GB).
"As a higher end network appliance unit, the FWS-2300 provides faster network transmission. Therefore, it accommodates four PCI Gigabit Ethernet ports with 2-port bypass functions. In addition, the FWS-2300 equips one Ultra ATA 100, DOM (up to 2 GB) port, and two SATA I for ample storage, and one CompactFlash Type II for OS and application updates. The Auto range 96W power input is also offered on the FWS-2300," said CY Juan, Product Manager of Industrial System Division of AAEON Technology Inc. "The FWS-2300 deploys rich I/O interfaces that provide flexible expansions, including four LAN ports, one RS-232 console port, and two USB 2.0 ports. It equips a Mini-PCI Type III socket for even further expansion," added CY Juan.
The FWS-2300, a compact desktop 4 LAN port network appliance platform, is designed for entry-level IDS/IPS, firewall, antivirus gateway, and Unified Threat Management (UTM) applications. It not only provides security while the network data transmits, but also reduces time and efforts with the remote control function on the console port.
Applications Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus
Features Desktop 4 LAN Ports Network Appliance Intel Pentium M/ Celeron M Processor Up To 1.8 GHz (BGA/PGA Co-lay) 200-Pin Dual-Channel DDR2 400 DIMM x 2 Up To 2 GB Intel 910GMLE Integrated Graphics Accelerator 10/100/1000Base-TX Ethernet x 4 (2-Port Bypass Function) Ultra ATA 100 x 1, DOM Up To 2 GB Port, SATA 1.5Gb/s x 2 CompactFlash Type 2 x 1 96W Power With Auto Range Input USB2.0 x 2, RS-232 Console x 2 (Front Panel x 1, Pin Header x 1) Watchdog Function 1~255 Sec Internal 2.5" Disk Drive Bay x 1
The FWS-2300 is a desktop network security solution with four LAN ports. AAEON had previously released a condensed desktop network appliance called the FWS-2150 for general use. However, The FWS-2300 is an advanced model that adopts the Intel platform to provide a secured network solution to customers who require higher needs in network security.
The FWS-2300 features the Intel Pentium M/Celeron M processor (up to 1.8 GHz & BGA/Socket co-lay) and features the Intel 910GMLE + Intel 82801FBM (ICH6M) chipset. This model deploys two 200-pin DDR2 400 SODIMM Socket system memory (up to 2 GB).
"As a higher end network appliance unit, the FWS-2300 provides faster network transmission. Therefore, it accommodates four PCI Gigabit Ethernet ports with 2-port bypass functions. In addition, the FWS-2300 equips one Ultra ATA 100, DOM (up to 2 GB) port, and two SATA I for ample storage, and one CompactFlash Type II for OS and application updates. The Auto range 96W power input is also offered on the FWS-2300," said CY Juan, Product Manager of Industrial System Division of AAEON Technology Inc. "The FWS-2300 deploys rich I/O interfaces that provide flexible expansions, including four LAN ports, one RS-232 console port, and two USB 2.0 ports. It equips a Mini-PCI Type III socket for even further expansion," added CY Juan.
The FWS-2300, a compact desktop 4 LAN port network appliance platform, is designed for entry-level IDS/IPS, firewall, antivirus gateway, and Unified Threat Management (UTM) applications. It not only provides security while the network data transmits, but also reduces time and efforts with the remote control function on the console port.
Applications
Firewall
IDP/IPS
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
Features
Desktop 4 LAN Ports Network Appliance
Intel Pentium M/ Celeron M Processor Up To 1.8 GHz (BGA/PGA Co-lay)
200-Pin Dual-Channel DDR2 400 DIMM x 2 Up To 2 GB
Intel 910GMLE Integrated Graphics Accelerator
10/100/1000Base-TX Ethernet x 4 (2-Port Bypass Function)
Ultra ATA 100 x 1, DOM Up To 2 GB Port, SATA 1.5Gb/s x 2
CompactFlash Type 2 x 1
96W Power With Auto Range Input
USB2.0 x 2, RS-232 Console x 2 (Front Panel x 1, Pin Header x 1)
Watchdog Function 1~255 Sec
Internal 2.5" Disk Drive Bay x 1