FWS-2200 -- DESKTOP INTEL ATOM D525 + ICH8M NETWORK APPLIANCE WITH 6 LAN PORTS
Aaeon Systems Inc.Desktop Intel Atom D525 + ICH8M Network Appliance With 6 LAN PortsFWS-2200
Description
Applications
Features
Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2, Up to 4GB 10/100/1000Base-TX Ethernet x 6 With Two Pairs LAN Bypass Function2.5" SATA HDD x 1, CF SATA Socket COM x 1 For Console, USB2.0 x DC 12V Power Input Requirement Mini-PCI Slot x 1
Aaeon Systems Inc.
Done
Description
Applications
Features
Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2, Up to 4GB 10/100/1000Base-TX Ethernet x 6 With Two Pairs LAN Bypass Function2.5" SATA HDD x 1, CF SATA Socket COM x 1 For Console, USB2.0 x DC 12V Power Input Requirement Mini-PCI Slot x 1
Desktop Intel Atom D525 + ICH8M Network Appliance With 6 LAN Ports
FWS-2200
Desktop Intel Atom D525 + ICH8M Network Appliance With 6 LAN Ports
FWS-2200
Applications
Features
Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2, Up to 4GB 10/100/1000Base-TX Ethernet x 6 With Two Pairs LAN Bypass Function2.5" SATA HDD x 1, CF SATA Socket COM x 1 For Console, USB2.0 x DC 12V Power Input Requirement Mini-PCI Slot x 1
Applications
Features
Onboard Intel Dual-Core Atom D525 Processor
Intel Atom D525 + ICH8M
240-pin Single Channel DDR3 800MHz SODIMM Slot x 2, Up to 4GB
10/100/1000Base-TX Ethernet x 6 With Two Pairs LAN Bypass Function2.5" SATA HDD x 1, CF SATA Socket
COM x 1 For Console, USB2.0 x
DC 12V Power Input Requirement
Mini-PCI Slot x 1
Supplier's Site
Technical Specifications
Aaeon Systems Inc.
Product Category
Network Appliances
Product Number
FWS-2200
Product Name
Desktop Intel Atom D525 + ICH8M Network Appliance With 6 LAN Ports