Aaeon Systems Inc. 1U Intel® Xeon Quad Core Network Appliance With 10 LAN Ports FWS-7600

Description
The FWS-7600 features Intel Xeon Quad Core 3200 series processor (up to 2.66GHz) and dual Core 3000 series (up to 2.4GHz), and supports four 240-pin dual-channel ECC DDRII 667 SDRAM DIMM (up to 8GB). The FWS-7600 deploys Intel 3010 chipset that offers high computing capabilities. With the ECC function, the FWS-7600 provides better reliability. "The FWS-7600 is equipped with two fixed copper Ethernet ports and two modules that could be optional fiber modules with four SFP fiber ports and two copper ports or two copper modules with eight copper ports. It is very flexible for users to choose in terms of their needs. It is an excellent network media, as it can equip 10/100Base-TX or Gigabit Ethernet with four ports bypass function for network connections. The FWS-7600 is designed for your network security and performance." Michael Wang, Product Director of AAEON Industrial System Division. The FWS-7600 features 6 USB 2.0 ports (four pin headers and two type A ports on the front panel), Parallel LCM with keypad, and one RS-232 console port on the front panel. It is also equipped with a 3.5" internal disk drive bay for further storage and expansion. In addition, customers can choose different optional buses for the rear slot. The FWS-7600 provides PCI/PCI-E/ PCI-X for customers to choose in two different kits. Moreover, the Mini-PCI slot can support encrypted card or wireless LAN card for a high extensibility. Applications Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Ports Network Appliance Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function) Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2 CompactFlash Type 2 x 1 & Mini-PCI Type 3 x 1 300W Power With Auto Range Input USB2.0 x 6 (Pin Headers x 4, Type A Port x 2 On Front Panel), Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1
Description
The FWS-7600 features Intel Xeon Quad Core 3200 series processor (up to 2.66GHz) and dual Core 3000 series (up to 2.4GHz), and supports four 240-pin dual-channel ECC DDRII 667 SDRAM DIMM (up to 8GB). The FWS-7600 deploys Intel 3010 chipset that offers high computing capabilities. With the ECC function, the FWS-7600 provides better reliability. "The FWS-7600 is equipped with two fixed copper Ethernet ports and two modules that could be optional fiber modules with four SFP fiber ports and two copper ports or two copper modules with eight copper ports. It is very flexible for users to choose in terms of their needs. It is an excellent network media, as it can equip 10/100Base-TX or Gigabit Ethernet with four ports bypass function for network connections. The FWS-7600 is designed for your network security and performance." Michael Wang, Product Director of AAEON Industrial System Division. The FWS-7600 features 6 USB 2.0 ports (four pin headers and two type A ports on the front panel), Parallel LCM with keypad, and one RS-232 console port on the front panel. It is also equipped with a 3.5" internal disk drive bay for further storage and expansion. In addition, customers can choose different optional buses for the rear slot. The FWS-7600 provides PCI/PCI-E/ PCI-X for customers to choose in two different kits. Moreover, the Mini-PCI slot can support encrypted card or wireless LAN card for a high extensibility. Applications Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Ports Network Appliance Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function) Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2 CompactFlash Type 2 x 1 & Mini-PCI Type 3 x 1 300W Power With Auto Range Input USB2.0 x 6 (Pin Headers x 4, Type A Port x 2 On Front Panel), Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1

Suppliers

Company
Product
Description
Supplier Links
1U Intel® Xeon Quad Core Network Appliance With 10 LAN Ports - FWS-7600 - Aaeon Systems Inc.
Brea, CA, USA
1U Intel® Xeon Quad Core Network Appliance With 10 LAN Ports
FWS-7600
1U Intel® Xeon Quad Core Network Appliance With 10 LAN Ports FWS-7600
The FWS-7600 features Intel Xeon Quad Core 3200 series processor (up to 2.66GHz) and dual Core 3000 series (up to 2.4GHz), and supports four 240-pin dual-channel ECC DDRII 667 SDRAM DIMM (up to 8GB). The FWS-7600 deploys Intel 3010 chipset that offers high computing capabilities. With the ECC function, the FWS-7600 provides better reliability. "The FWS-7600 is equipped with two fixed copper Ethernet ports and two modules that could be optional fiber modules with four SFP fiber ports and two copper ports or two copper modules with eight copper ports. It is very flexible for users to choose in terms of their needs. It is an excellent network media, as it can equip 10/100Base-TX or Gigabit Ethernet with four ports bypass function for network connections. The FWS-7600 is designed for your network security and performance." Michael Wang, Product Director of AAEON Industrial System Division. The FWS-7600 features 6 USB 2.0 ports (four pin headers and two type A ports on the front panel), Parallel LCM with keypad, and one RS-232 console port on the front panel. It is also equipped with a 3.5" internal disk drive bay for further storage and expansion. In addition, customers can choose different optional buses for the rear slot. The FWS-7600 provides PCI/PCI-E/ PCI-X for customers to choose in two different kits. Moreover, the Mini-PCI slot can support encrypted card or wireless LAN card for a high extensibility. Applications Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Ports Network Appliance Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function) Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2 CompactFlash Type 2 x 1 & Mini-PCI Type 3 x 1 300W Power With Auto Range Input USB2.0 x 6 (Pin Headers x 4, Type A Port x 2 On Front Panel), Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1

The FWS-7600 features Intel Xeon Quad Core 3200 series processor (up to 2.66GHz) and dual Core 3000 series (up to 2.4GHz), and supports four 240-pin dual-channel ECC DDRII 667 SDRAM DIMM (up to 8GB). The FWS-7600 deploys Intel 3010 chipset that offers high computing capabilities. With the ECC function, the FWS-7600 provides better reliability.

"The FWS-7600 is equipped with two fixed copper Ethernet ports and two modules that could be optional fiber modules with four SFP fiber ports and two copper ports or two copper modules with eight copper ports. It is very flexible for users to choose in terms of their needs. It is an excellent network media, as it can equip 10/100Base-TX or Gigabit Ethernet with four ports bypass function for network connections. The FWS-7600 is designed for your network security and performance." Michael Wang, Product Director of AAEON Industrial System Division.

The FWS-7600 features 6 USB 2.0 ports (four pin headers and two type A ports on the front panel), Parallel LCM with keypad, and one RS-232 console port on the front panel. It is also equipped with a 3.5" internal disk drive bay for further storage and expansion. In addition, customers can choose different optional buses for the rear slot. The FWS-7600 provides PCI/PCI-E/ PCI-X for customers to choose in two different kits. Moreover, the Mini-PCI slot can support encrypted card or wireless LAN card for a high extensibility.

Applications

  • Firewall

  • Load balancing

  • Bandwidth manager

  • Network Access Control

  • Web filter

  • Anti-spam/virus

Features

  • 1U 10 LAN Ports Network Appliance

  • Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU

  • 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB

  • Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function)

  • Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2

  • CompactFlash Type 2 x 1 & Mini-PCI Type 3 x 1

  • 300W Power With Auto Range Input

  • USB2.0 x 6 (Pin Headers x 4, Type A Port x 2 On Front Panel), Parallel LCM With Keypad x 1 & RS-232

  • Console x 1 On Front Panel

  • Watchdog Function 1~255 Sec.

  • Internal 3.5" Disk Drive Bay x 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Network Appliances
Product Number FWS-7600
Product Name 1U Intel® Xeon Quad Core Network Appliance With 10 LAN Ports
Unlock Full Specs
to access all available technical data

Similar Products