Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
40
50
60
70
80
90
91
92
93
94
95
96
97
98
99
100
101
102
103
110
120
130
140
150
160
200
250
300
350
400
450
500
532
| Product Name | Notes |
|---|---|
| 10 #16 PANEL SOCKETS | |
| 3M CP2 Press-Fit Header, CP2 Series, CP | |
| 3M CP2 Press-Fit Socket, CP2 Series, CP | |
| 3M Four-Wall Header, D2500 Series, D250 | |
| 3M Four-Wall Header, D2500 Series, D251 | |
| 3M Four-Wall Header, D2500 Series, D252 | |
| 3M Four-Wall Header, D2500 Series, D253 | |
| 3M Four-Wall Header, D2500 Series, D254 | |
| 3M Four-Wall Header, D2500 Series, D255 | |
| 3M Four-Wall Header, D2500 Series, D256 | |
| 5.08mm Pitch Throughboard IC Socket Stri | |
| CRIMP-CON | |
| Headers & Wire Housings | |
| IC & Component Sockets | |
| MAS-CON | |
| PH 2MM STR DUAL 1*1P TIN CON=1.02MM DIP= | |
| PH 2MM STR DUAL 1*4P TIN CON=1.02MM DIP= | |
| PH 2MM STR DUAL 1*5P GOLD CON=3.00MM DIP | |
| PH 2MM STR DUAL 1*5P GOLD CON=3MM DIP=3M | |
| Strip of 7 Sub-Miniature H3153-01 Socket |
| << Prev | Next >> |