3M Headers & Wire Housings D2510-6002-AR

Description
3M Four-Wall Header, D2500 Series, D251
Request a Quote Datasheet
Description
3M Four-Wall Header, D2500 Series, D251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - D2510-6002-AR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
D2510-6002-AR
Headers & Wire Housings D2510-6002-AR
3M Four-Wall Header, D2500 Series, D251

3M Four-Wall Header, D2500 Series, D251

Buy Now
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: 3M Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: D2500 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Operating Temperature: -55°C ~ 105°C

Manufacturer: 3M
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: D2500
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Rows: 2
Operating Temperature: -55°C ~ 105°C

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number D2510-6002-AR
Product Name Headers & Wire Housings Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Din 41612 Pcb Connector, Header, 32 Way; Product Range Amphenol Communications Solutions - 05R9523 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details