3M Headers & Wire Housings D2516-6002-AR

Description
3M Four-Wall Header, D2500 Series, D251
Request a Quote Datasheet
Description
3M Four-Wall Header, D2500 Series, D251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - D2516-6002-AR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
D2516-6002-AR
Headers & Wire Housings D2516-6002-AR
3M Four-Wall Header, D2500 Series, D251

3M Four-Wall Header, D2500 Series, D251

Buy Now
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: 3M Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: D2500 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 16 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire

Manufacturer: 3M
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: D2500
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 16
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number D2516-6002-AR
Product Name Headers & Wire Housings Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1341338-20021121-00014C8LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
2 suppliers
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details