3M Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins D2510-5002-AR

Description
Manufacturer: 3M Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: D2500 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: 3M Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: D2500 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: 3M Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: D2500 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire Mounting Type: Through Hole, Right Angle

Manufacturer: 3M
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: D2500
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet
Headers & Wire Housings - D2510-5002-AR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
D2510-5002-AR
Headers & Wire Housings D2510-5002-AR
3M Four-Wall Header, D2500 Series, D251

3M Four-Wall Header, D2500 Series, D251

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number D2510-5002-AR
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10151094-1351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details