Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
352
353
354
355
356
357
358
359
360
361
362
363
364
370
380
390
400
410
420
450
500
532
| Product Name | Notes |
|---|---|
| .050 FOURRAY Quad Row Tiger Eye Socket S | |
| 0.635 mm Q2 Shielded Ground Plane Socket | |
| Headers & Wire Housings 0.635 mm Q2(TM) | |
| PCB Header, 12 Pole, 3.81mm, vertical | |
| PCB Header, 13 Pole, 3.50mm, vertical | |
| PCB Header, 16 Pole, 3.81mm, vertical | |
| PCB Header, 18 Pole, 3.50mm, vertical | |
| PCB Header, 19 Pole, 3.81mm, vertical | |
| PCB Header, 20 Pole, 3.50mm, vertical | |
| PCB Header, 22 Pole, 3.50mm, vertical | |
| PCB Header, 24 Pole, 3.50mm, vertical | |
| PCB Header, 6 Pole, 3.81mm, vertical | |
| PCB Header, 7 Pole, 3.50mm, vertical | |
| PCB Header, 9 Pole, 3.81mm, vertical | |
| PCB Header, horizontal, 7.00mm, 10 Pole | |
| PCB Header, horizontal, 7.00mm, 11 Pole | |
| PCB Header, horizontal, 7.00mm, 12 Pole | |
| PCB Header, horizontal, 7.00mm, 6 Pole | |
| PCB Header, horizontal, 7.00mm, 7 Pole | |
| PCB Header, horizontal, 7.00mm, 8 Pole | |
| PCB Header, horizontal, 7.00mm, 9 Pole | |
| PCB Header, horizontal, 7.62mm, 10 Pole | |
| PCB Header, horizontal, 7.62mm, 11 Pole | |
| PCB Header, horizontal, 7.62mm, 12 Pole | |
| PCB Header, horizontal, 7.62mm, 6 Pole | |
| PCB Header, horizontal, 7.62mm, 7 Pole | |
| PCB Header, horizontal, 7.62mm, 8 Pole | |
| PCB Header, horizontal, 7.62mm, 9 Pole | |
| PCB Header, pin-strip, 10.00mm, 1 Pole | |
| PCB Header, pin-strip, 10.00mm, 10 Pole | |
| PCB Header, pin-strip, 10.00mm, 11 Pole | |
| PCB Header, pin-strip, 10.00mm, 12 Pole | |
| PCB Header, pin-strip, 10.00mm, 2 Pole | |
| PCB Header, pin-strip, 10.00mm, 3 Pole | |
| PCB Header, pin-strip, 10.00mm, 4 Pole | |
| PCB Header, pin-strip, 10.00mm, 5 Pole | |
| PCB Header, pin-strip, 10.00mm, 6 Pole | |
| PCB Header, pin-strip, 10.00mm, 7 Pole | |
| PCB Header, pin-strip, 10.00mm, 8 Pole | |
| PCB Header, pin-strip, 10.00mm, 9 Pole | |
| PCB Header, pin-strip, 5.00mm, 10 Pole | |
| PCB Header, pin-strip, 5.00mm, 11 Pole | |
| PCB Header, pin-strip, 5.00mm, 12 Pole | |
| PCB Header, pin-strip, 5.00mm, 2 Pole | |
| PCB Header, pin-strip, 5.00mm, 3 Pole | |
| PCB Header, pin-strip, 5.00mm, 4 Pole | |
| PCB Header, pin-strip, 5.00mm, 5 Pole | |
| PCB Header, pin-strip, 5.00mm, 6 Pole | |
| PCB Header, pin-strip, 5.00mm, 7 Pole | |
| PCB Header, pin-strip, 5.00mm, 8 Pole | |
| PCB Header, pin-strip, 5.00mm, 9 Pole | |
| PCB Header, vertical, 10.00mm, 10 Pole | |
| PCB Header, vertical, 10.00mm, 11 Pole | |
| PCB Header, vertical, 10.00mm, 6 Pole | |
| PCB Header, vertical, 10.00mm, 7 Pole | |
| PCB Header, vertical, 10.00mm, 8 Pole | |
| PCB Header, vertical, 10.00mm, 9 Pole | |
| PCB Header, vertical, 3.81mm, 13 Pole | |
| PCB Header, vertical, 5.00mm, 10 Pole | |
| PCB Header, vertical, 5.00mm, 11 Pole | |
| PCB Header, vertical, 5.00mm, 12 Pole | |
| PCB Header, vertical, 5.00mm, 13 Pole | |
| PCB Header, vertical, 5.00mm, 14 Pole | |
| PCB Header, vertical, 5.00mm, 15 Pole | |
| PCB Header, vertical, 5.00mm, 16 Pole | |
| PCB Header, vertical, 5.00mm, 17 Pole | |
| PCB Header, vertical, 5.00mm, 18 Pole | |
| PCB Header, vertical, 5.00mm, 19 Pole | |
| PCB Header, vertical, 5.00mm, 20 Pole | |
| PCB Header, vertical, 5.00mm, 21 Pole | |
| PCB Header, vertical, 5.00mm, 22 Pole | |
| PCB Header, vertical, 5.00mm, 6 Pole | |
| PCB Header, vertical, 5.00mm, 7 Pole | |
| PCB Header, vertical, 5.00mm, 8 Pole | |
| PCB Header, vertical, 5.00mm, 9 Pole | |
| PCB Header, vertical, 5.08mm, 12 Pole | |
| PCB Header, vertical, 5.08mm, 13 Pole | |
| PCB Header, vertical, 5.08mm, 16 Pole | |
| PCB Header, vertical, 5.08mm, 17 Pole | |
| PCB Header, vertical, 5.08mm, 18 Pole | |
| PCB Header, vertical, 7.00mm, 10 Pole | |
| PCB Header, vertical, 7.00mm, 11 Pole | |
| PCB Header, vertical, 7.00mm, 12 Pole | |
| PCB Header, vertical, 7.00mm, 5 Pole | |
| PCB Header, vertical, 7.00mm, 6 Pole | |
| PCB Header, vertical, 7.00mm, 7 Pole | |
| PCB Header, vertical, 7.00mm, 8 Pole | |
| PCB Header, vertical, 7.00mm, 9 Pole | |
| PCB Header, vertical, 7.62mm, 10 Pole | |
| PCB Header, vertical, 7.62mm, 11 Pole | |
| PCB Header, vertical, 7.62mm, 12 Pole | |
| PCB Header, vertical, 7.62mm, 2 Pole | |
| PCB Header, vertical, 7.62mm, 3 Pole | |
| PCB Header, vertical, 7.62mm, 4 Pole | |
| PCB Header, vertical, 7.62mm, 5 Pole | |
| PCB Header, vertical, 7.62mm, 6 Pole | |
| PCB Header, vertical, 7.62mm, 7 Pole | |
| PCB Header, vertical, 7.62mm, 8 Pole | |
| PCB Header, vertical, 7.62mm, 9 Pole | |
| PCB Vert Header,Screw flange | |
| PCB Vert., Header,Screw flange | |
| PCB Vert.Header,Screw flange | |
| Relay socket, dr, screw term. | |
| Vert.Header, 5.08mm PS | |
| Vert.Header, 5mm PS | |
| Vert.Header,5.08 PS,Closed End |
| << Prev | Next >> |