Altech Corp. Terminal Blocks PVP20-3,50

Description
PCB Header, 20 Pole, 3.50mm, vertical
Request a Quote
Description
PCB Header, 20 Pole, 3.50mm, vertical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - PVP20-3,50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
PVP20-3,50
Terminal Blocks PVP20-3,50
PCB Header, 20 Pole, 3.50mm, vertical

PCB Header, 20 Pole, 3.50mm, vertical

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 959183-PVP20-3,50 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
959183-PVP20-3,50
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 959183-PVP20-3,50
Win Source Part Number: 959183-PVP20-3,50 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): 174952-1; 1-174952-1; 174936-1; 33472-2001; 33472-2006; 33472-2007PVP20-3.50 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Altech Corporation Base Product Number: PVP20

Win Source Part Number: 959183-PVP20-3,50
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: *
Package: Bulk
Standard Package: 50
Alternative Parts (Cross-Reference): 174952-1; 1-174952-1; 174936-1; 33472-2001; 33472-2006; 33472-2007PVP20-3.50;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Altech Corporation
Base Product Number: PVP20

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number PVP20-3,50 959183-PVP20-3,50
Product Name Terminal Blocks Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details