Altech Corp. Terminal Blocks PVP22-3,50

Description
PCB Header, 22 Pole, 3.50mm, vertical
Request a Quote
Description
PCB Header, 22 Pole, 3.50mm, vertical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - PVP22-3,50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
PVP22-3,50
Terminal Blocks PVP22-3,50
PCB Header, 22 Pole, 3.50mm, vertical

PCB Header, 22 Pole, 3.50mm, vertical

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1104034-PVP22-3,50 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1104034-PVP22-3,50
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1104034-PVP22-3,50
Win Source Part Number: 1104034-PVP22-3,50 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): 2098627-2; 2098627-1; 70400-2042; 85096-1; 33472-1601; 33472-1602PVP22-3.50 ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Altech Corporation Base Product Number: PVP22

Win Source Part Number: 1104034-PVP22-3,50
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: *
Package: Bulk
Standard Package: 50
Alternative Parts (Cross-Reference): 2098627-2; 2098627-1; 70400-2042; 85096-1; 33472-1601; 33472-1602PVP22-3.50;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Altech Corporation
Base Product Number: PVP22

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number PVP22-3,50 1104034-PVP22-3,50
Product Name Terminal Blocks Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details