Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
357
358
359
360
361
362
363
364
365
366
367
368
369
370
380
390
400
410
420
450
500
532
| Product Name | Notes |
|---|---|
| .100 Closed Entry Low Profile Socket St | |
| .100 Double Row Screw Machine Socket St | |
| .100 Horizontal Surface Mount Socket Str | |
| .100 Screw Machine Socket Array | |
| 1.00 mm Mini Edge Card Socket, Vertical | |
| Flexible Board Stacking Header with Fixe | |
| Flexible Board Stacking Header, 0.100 Pi | |
| Header / Socket Strip | |
| High-Reliability Tiger Eye Socket Strips | |
| Micro Tiger Eye Socket Strip, 0.80 mm pi | |
| Socket Contact |
| << Prev | Next >> |