Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
350
351
352
353
354
355
356
357
358
359
360
361
362
370
380
390
400
410
420
450
500
532
| Product Name | Notes |
|---|---|
| CONN HEADER R/A 10POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 10POS 2.54MM | |
| CONN HEADER R/A 11POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 11POS 2.54MM | |
| CONN HEADER R/A 12POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 12POS 2.54MM | |
| CONN HEADER R/A 13POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 13POS 2.54MM | |
| CONN HEADER R/A 14POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 14POS 2.54MM | |
| CONN HEADER R/A 15POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 15POS 2.54MM | |
| CONN HEADER R/A 16POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 16POS 2.54MM | |
| CONN HEADER R/A 17POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 17POS 2.54MM | |
| CONN HEADER R/A 18POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 18POS 2.54MM | |
| CONN HEADER R/A 19POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 19POS 2.54MM | |
| CONN HEADER R/A 1POS 2.54MM | |
| CONN HEADER R/A 20POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 20POS 2.54MM | |
| CONN HEADER R/A 2POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 2POS 2.54MM | |
| CONN HEADER R/A 3POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 3POS 2.54MM | |
| CONN HEADER R/A 4POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 4POS 2.54MM | |
| CONN HEADER R/A 5POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 5POS 2.54MM | |
| CONN HEADER R/A 6POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 6POS 2.54MM | |
| CONN HEADER R/A 7POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 7POS 2.54MM | |
| CONN HEADER R/A 8POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 8POS 2.54MM | |
| CONN HEADER R/A 9POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 9POS 2.54MM | |
| CONN HEADER VERT 10POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 10POS 2.54MM | |
| CONN HEADER VERT 11POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 11POS 2.54MM | |
| CONN HEADER VERT 12POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 12POS 2.54MM | |
| CONN HEADER VERT 13POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 13POS 2.54MM | |
| CONN HEADER VERT 14POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 14POS 2.54MM | |
| CONN HEADER VERT 15POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 15POS 2.54MM | |
| CONN HEADER VERT 16POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 16POS 2.54MM | |
| CONN HEADER VERT 17POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 17POS 2.54MM | |
| CONN HEADER VERT 18POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 18POS 2.54MM | |
| CONN HEADER VERT 19POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 19POS 2.54MM | |
| CONN HEADER VERT 20POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 20POS 2.54MM | |
| CONN HEADER VERT 2POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 2POS 2.54MM | |
| CONN HEADER VERT 3POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 3POS 2.54MM | |
| CONN HEADER VERT 4POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 4POS 2.54MM | |
| CONN HEADER VERT 5POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 5POS 2.54MM | |
| CONN HEADER VERT 6POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 6POS 2.54MM | |
| CONN HEADER VERT 7POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 7POS 2.54MM | |
| CONN HEADER VERT 8POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 8POS 2.54MM | |
| CONN HEADER VERT 9POS 2.54MM,Male Pin,0. | |
| CONN HEADER VERT 9POS 2.54MM | |
| CONNECTOR, PIN HEADER, 2.00MM | |
| CONNECTOR, PIN HEADER, 2.54MM, RIGHT ANG | |
| CONNECTOR, PIN HEADER, 2.54MM, VERTICAL | |
| CONNECTOR, PIN HEADER, 2.54MM | |
| CONNECTOR | |
| PCB Header, 10 Pole, 3.81mm, horizontal | |
| PCB Header, 11 Pole, 3.50mm, horizontal | |
| PCB Header, 13 Pole, 3.81mm, horizontal | |
| PCB Header, 18 Pole, 3.81mm, horizontal | |
| PCB Header, 19 Pole, 3.50mm, horizontal | |
| PCB Header, 20 Pole, 3.50mm, horizontal | |
| PCB Header, 20 Pole, 3.81mm, horizontal | |
| PCB Header, 21 Pole, 3.81mm, horizontal | |
| PCB Header, 22 Pole, 3.81mm, horizontal | |
| PCB Header, 24 Pole, 3.50mm, horizontal | |
| PCB Header, 24 Pole, 3.81mm, horizontal | |
| PCB Header, horizontal, 10.00mm, 11 Pole | |
| PCB Header, horizontal, 5.00mm, 10 Pole | |
| PCB Header, horizontal, 5.00mm, 11 Pole | |
| PCB Header, horizontal, 5.00mm, 12 Pole | |
| PCB Header, horizontal, 5.00mm, 13 Pole | |
| PCB Header, horizontal, 5.00mm, 14 Pole | |
| PCB Header, horizontal, 5.00mm, 15 Pole | |
| PCB Header, horizontal, 5.00mm, 16 Pole | |
| PCB Header, horizontal, 5.00mm, 17 Pole | |
| PCB Header, horizontal, 5.00mm, 18 Pole | |
| PCB Header, horizontal, 5.00mm, 19 Pole | |
| PCB Header, horizontal, 5.00mm, 20 Pole | |
| PCB Header, horizontal, 5.00mm, 21 Pole | |
| PCB Header, horizontal, 5.00mm, 22 Pole | |
| PCB Header, horizontal, 7.62mm, 10 Pole | |
| PCB Header, horizontal, 7.62mm, 11 Pole | |
| PCB Header, horizontal, 7.62mm, 12 Pole | |
| PCB Horiz. Header,Screw flange | |
| PCB Horiz.Header,Screw flange | |
| PH 2.54MM RA 1*2P GF CON=3.5MM DIP=3MM H | |
| PH 2.54MM RA 1*2P GOLD CON=6MM DIP=3MM H | |
| PH 2.54MM RA 1*3P GOLD CON=3.8MM DIP=7.2 | |
| PH 2.54MM RA 1*3P MATTE TIN CON=3.3MM DI | |
| PH 2.54MM RA 1*3P MATTE TIN CON=5.8MM DI | |
| PH 2.54MM RA 1*3P TIN CON=6MM DIP=3MM H= | |
| PH 2.54MM RA 1*40P 15uSG CON=6MM DIP=3M | |
| PH 2.54MM RA 1*4P MATTE TIN CON=3.3MM DI | |
| PH 2.54MM RA 1*5P GOLD CON=3.8MM DIP=7.2 | |
| PH 2.54MM RA 1*5P MATTE TIN CON=5.8MM DI | |
| PH 2.54MM RA 1*8P TIN CON=2MM DIP=3.6MM | |
| PH 2.54MM RA SMT 1*2P TIN CON=3.05MM H=2 | |
| PH 2.54MM RA SMT 1*3P GOLD CON=3.05MM H= | |
| PH 2.54MM RA SMT 1*3P GOLD CON=8MM H=2.5 | |
| PH 2.54MM RA SMT 1*6P 10u SG MATTE TIN | |
| PH 2.54MM RA SMT 1*9P TIN CON=3.05MM H=2 | |
| PH 2.54MM SMT 2*10P GF CON=6MM L=9.3MM H | |
| PH 2.54MM SMT 2*10P GOLD CON=6.9MM L=10. | |
| PH 2.54MM SMT 2*2P 30u SG MATTE TIN CON | |
| PH 2.54MM SMT 2*2P GF CON=10.7MM L=14.51 | |
| PH 2.54MM SMT 2*2P GF CON=8.5MM L=11.8MM | |
| PH 2.54MM SMT 2*2P GOLD CON=5.85MM L=9.6 | |
| PH 2.54MM SMT 2*2P TIN CON=3.1MM L=6.6MM | |
| PH 2.54MM SMT 2*3P GOLD CON=3MM L=6.5MM | |
| PH 2.54MM SMT 2*3P GOLD CON=5.85MM L=9.6 | |
| PH 2.54MM SMT 2*3P SG CON=3MM L=6.5MM H= | |
| PH 2.54MM SMT 2*3P SG CON=6MM L=9.3MM H= | |
| PH 2.54MM SMT 2*4P GOLD CON=5.80MM L=9.6 | |
| PH 2.54MM SMT 2*5P GF CON=10.7MM L=14.51 | |
| PH 2.54MM SMT 2*6P GF CON=6MM L=9.3MM H= | |
| PH 2.54MM SMT 2*6P GOLD CON=14.2MM H=2.5 | |
| PH 2.54MM SMT 2*7P GF CON=8MM L=11.3MM H | |
| PH 2.54MM SMT 2*7P GOLD CON=5.85MM L=9.6 | |
| PH 2.54MM SMT-A TYPE 1*2P GF CON=6.0MM L | |
| PH 2.54MM SMT-A TYPE 1*3P 10u SG CON=5. | |
| PH 2.54MM SMT-A TYPE 1*3P MATTE TIN CON= | |
| PH 2.54MM SMT-A TYPE 1*4P GF CON=6.0MM L | |
| PH 2.54MM SMT-A TYPE 1*5P TIN CON=5.8MM | |
| PH 2.54MM SMT-A TYPE 1*6P 10u SG CON=5. | |
| PH 2.54MM SMT-A TYPE 1*6P GF CON=6.0MM L | |
| PH 2.54MM SMT-A TYPE 1*6P GF CON=8.13MM | |
| PH 2.54MM SMT-A TYPE 1*8P GOLD CON=2.4MM | |
| PH 2.54MM SMT-A TYPE 1*8P GOLD CON=5.8MM | |
| PH 2.54MM SMT-B TYPE 1*10P SG CON=6.0MM | |
| PH 2.54MM SMT-B TYPE 1*3P SG CON=6.0MM L | |
| PH 2.54MM SMT-B TYPE 1*5P GF CON=4.5MM L | |
| PH 2.54MM SMT-B TYPE 1*5P GF CON=6.0MM L | |
| PH 2.54MM STR 1*12P TIN CON=10MM H=2.5MM | |
| PH 2.54MM STR 1*1P TIN DIP=3.18MM L=11.7 | |
| PH 2.54MM STR 1*2P 15uSG MATTE TIN CON= | |
| PH 2.54MM STR 1*2P GF L=12.15MM DIP=2.9M | |
| PH 2.54MM STR 1*2P GF L=13.0MM DIP=3.0MM | |
| PH 2.54MM STR 1*2P GOLD DIP=3.3MM L=12.6 | |
| PH 2.54MM STR 1*2P GOLD L=11.43MM DIP=3. | |
| PH 2.54MM STR 1*2P TIN CON=2.9MM DIP=6.7 | |
| PH 2.54MM STR 1*2P TIN CON=6.4MM H=2.5MM | |
| PH 2.54MM STR 1*2P TIN DIP=3.3MM L=12.60 | |
| PH 2.54MM STR 1*2P TIN L=11.43MM DIP=3.0 | |
| PH 2.54MM STR 1*2P TIN L=11.48MM DIP=3.1 | |
| PH 2.54MM STR 1*2P TIN L=16.50MM DIP=3.0 | |
| PH 2.54MM STR 1*30P SG CON=6.0MM DIP=3.0 | |
| PH 2.54MM STR 1*36P GOLD L=15.9MM DIP=7. | |
| PH 2.54MM STR 1*36P TIN L=26.67MM DIP=5. | |
| PH 2.54MM STR 1*3P 10μ”GF CON=6.0MM DIP= | |
| PH 2.54MM STR 1*3P GF L=12.15MM DIP=2.9M | |
| PH 2.54MM STR 1*3P GF L=12.19MM DIP=3.81 | |
| PH 2.54MM STR 1*3P GOLD L=13.21MM DIP=3. | |
| PH 2.54MM STR 1*3P SEL GOLD MATTE TIN CO | |
| PH 2.54MM STR 1*3P TIN CON=6.0MM DIP=3.0 | |
| PH 2.54MM STR 1*3P TIN CON=8.07MM DIP=3. | |
| PH 2.54MM STR 1*3P TIN CON=8.4MM H=2.5MM | |
| PH 2.54MM STR 1*3P TIN L=11.18MM DIP=3.0 | |
| PH 2.54MM STR 1*3P TIN L=11.43MM DIP=3.0 | |
| PH 2.54MM STR 1*3P TIN L=12.15MM DIP=6.7 | |
| PH 2.54MM STR 1*3P TIN L=38MM DIP=4.5MM | |
| PH 2.54MM STR 1*3P TIN L=8.31MM DIP=3.40 | |
| PH 2.54MM STR 1*4P 15μ”SG CON=6.0MM DIP= | |
| PH 2.54MM STR 1*4P GOLD L=12.40MM DIP=3. | |
| PH 2.54MM STR 1*4P SG CON=6.0MM DIP=3.0M | |
| PH 2.54MM STR 1*4P TIN CON=8.4MM H=2.5MM | |
| PH 2.54MM STR 1*5P GF CON=6.0MM DIP=3.0M | |
| PH 2.54MM STR 1*5P GF L=11.9MM DIP=3.46M | |
| PH 2.54MM STR 1*5P SEL GOLD MATTE TIN CO | |
| PH 2.54MM STR 1*6P GOLD DIP=4.0MM L=12.0 | |
| PH 2.54MM STR 1*6P TIN L=8.64MM DIP=3.05 | |
| PH 2.54MM STR 1*6P TIN L=8.9MM H=2.5MM H | |
| PH 2.54MM STR 1*7P GF CON=6.0MM DIP=3.0M | |
| PH 2.54MM STR 1*7P GOLD DIP=5.0MM L=12.5 | |
| PH 2.54MM STR 1*8P 30u SG MATTE TIN L=2 | |
| PH 2.54MM STR 2*10P 15μ”SG CON=6MM DIP=3 | |
| PH 2.54MM STR 2*12P SEL GOLD MATTE TIN C | |
| PH 2.54MM STR 2*13P GF DIP=6MM L=14.53MM | |
| PH 2.54MM STR 2*13P GOLD MM DIP=6.75MM L | |
| PH 2.54MM STR 2*19P TIN CON=6MM DIP=3MM | |
| PH 2.54MM STR 2*3P GOLD DIP=2.5MM L=9.8M | |
| PH 2.54MM STR 2*3P TIN CON=6MM DIP=3MM H | |
| PH 2.54MM STR 2*3P TIN DIP=3.3MM L=14.7M | |
| PH 2.54MM STR 2*3P TIN DIP=3MM L=11.43MM | |
| PH 2.54MM STR 2*4P GOLD CON=26MM DIP=2.8 | |
| PH 2.54MM STR 2*5P GOLD CON=6.8MM DIP=1. | |
| PH 2.54MM STR 2*5P MATTE TIN CON=2.7MM D | |
| PH 2.54MM STR 2*6P SEL GOLD MATTE TIN CO | |
| PH 2.54MM STR 2*7P MATTE TIN CON=3.3MM D | |
| PH 2.54MM STR 2*9P GF CON=6.0MM DIP=3.05 | |
| PH 2MM RA 1*4P TIN CON=8.1MM DIP=4.8MM H | |
| PH1-16-UA-HT-Y | |
| PH1-XX-UA-HT-Y | |
| Pin Header 2.0mm 08P | |
| Pin Header 2.54mm 04P | |
| Pin Header 2.54mm 05P R/A | |
| Pin Header 2.54mm 07P R/A |
| << Prev | Next >> |