SKF/Global Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis...
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked...
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

<< Prev Next >>