SKF/Global Split Spherical Roller Bearings - BS2B 243122 154092013

Description
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).
Description
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Suppliers

Company
Product
Description
Supplier Links
Split Spherical Roller Bearings - BS2B 243122 - 154092013 - SKF/Global
Lansdale, PA, USA
Split Spherical Roller Bearings - BS2B 243122
154092013
Split Spherical Roller Bearings - BS2B 243122 154092013
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Supplier's Site
Split Spherical Roller Bearings - BS2B 243122 - 154092013 - SKF/North America
Lansdale, PA, USA
Split Spherical Roller Bearings - BS2B 243122
154092013
Split Spherical Roller Bearings - BS2B 243122 154092013
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 154092013 154092013
Product Name Split Spherical Roller Bearings - BS2B 243122 Split Spherical Roller Bearings - BS2B 243122
Rolling Element Steel Steel
Type Spherical; (Split Bearing) Spherical; (Split Bearing)
Design Units Metric Metric
Bore 27.9528 inch (710.000 mm) 27.9528 inch (710.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details