SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E 1550001311

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E - 1550001311 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E
1550001311
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E 1550001311
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E - 1550001311 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E
1550001311
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E 1550001311
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550001311 1550001311
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E Spherical Roller Bearings, Cylindrical and Tapered Bore - 21311 E
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Outside Diameter 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Rotation - Cross Roller Ring - RBU3510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details