SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33 1550073057

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33 - 1550073057 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33
1550073057
Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33 1550073057
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33 - 1550073057 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33
1550073057
Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33 1550073057
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550073057 1550073057
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33 Spherical Roller Bearings, Cylindrical and Tapered Bore - 230/560 CA/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 22.0473 inch (560.000 mm) 22.0473 inch (560.000 mm)
Outside Diameter 32.2835 inch (820.000 mm) 32.2835 inch (820.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Sprag Clutch Bearings - 1845739 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details