SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33 1540533956

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33 - 1540533956 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33
1540533956
Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33 1540533956
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33 - 1540533956 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33
1540533956
Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33 1540533956
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1540533956 1540533956
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33 Spherical Roller Bearings, on a Withdrawal Sleeve - 23956 CCK/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 11.0236 inch (280.000 mm) 11.0236 inch (280.000 mm)
Outside Diameter 14.9606 inch (380.000 mm) 14.9606 inch (380.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details