SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33 1540573175

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33 - 1540573175 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33
1540573175
Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33 1540573175
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33 - 1540573175 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33
1540573175
Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33 1540573175
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1540573175 1540573175
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33 Spherical Roller Bearings, on a Withdrawal Sleeve - 231/750 CAK/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 29.5276 inch (750.000 mm) 29.5276 inch (750.000 mm)
Outside Diameter 48.0315 inch (1220.000 mm) 48.0315 inch (1220.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7550 inch (95.377 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
Rotation - Cross Roller Ring - RAU5008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details