Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1550032328 | 1550032328 |
| Product Name | Spherical Roller Bearings, Cylindrical and Tapered Bore - 22328 CC/W33 | Spherical Roller Bearings, Cylindrical and Tapered Bore - 22328 CC/W33 |
| Rolling Element | Steel | Steel |
| Type | Spherical | Spherical |
| Design Units | Metric | Metric |
| Bore | 5.5118 inch (140.000 mm) | 5.5118 inch (140.000 mm) |
| Outside Diameter | 11.8110 inch (300.000 mm) | 11.8110 inch (300.000 mm) |