SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33 1540574910

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33 - 1540574910 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33
1540574910
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33 1540574910
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33 - 1540574910 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33
1540574910
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33 1540574910
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1540574910 1540574910
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33 Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1000 CAK30/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 39.3701 inch (1000.000 mm) 39.3701 inch (1000.000 mm)
Outside Diameter 51.9685 inch (1320.000 mm) 51.9685 inch (1320.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details