SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33 1550034068

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33 - 1550034068 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33
1550034068
Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33 1550034068
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33 - 1550034068 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33
1550034068
Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33 1550034068
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550034068 1550034068
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33 Spherical Roller Bearings, Cylindrical and Tapered Bore - 24068 CC/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 13.3858 inch (340.000 mm) 13.3858 inch (340.000 mm)
Outside Diameter 20.4725 inch (520.000 mm) 20.4725 inch (520.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details