SKF/Global Split Spherical Roller Bearings - BS2B 243125 154092015

Description
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).
Description
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Suppliers

Company
Product
Description
Supplier Links
Split Spherical Roller Bearings - BS2B 243125 - 154092015 - SKF/Global
Lansdale, PA, USA
Split Spherical Roller Bearings - BS2B 243125
154092015
Split Spherical Roller Bearings - BS2B 243125 154092015
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Supplier's Site
Split Spherical Roller Bearings - BS2B 243125 - 154092015 - SKF/North America
Lansdale, PA, USA
Split Spherical Roller Bearings - BS2B 243125
154092015
Split Spherical Roller Bearings - BS2B 243125 154092015
Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require considerable time and effort for maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long multiple-supported shafts and large ventilation plants (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 154092015 154092015
Product Name Split Spherical Roller Bearings - BS2B 243125 Split Spherical Roller Bearings - BS2B 243125
Rolling Element Steel Steel
Type Spherical; (Split Bearing) Spherical; (Split Bearing)
Design Units Metric Metric
Bore 29.5276 inch (750.000 mm) 29.5276 inch (750.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details