SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK 1540541307

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK - 1540541307 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK
1540541307
Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK 1540541307
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK - 1540541307 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK
1540541307
Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK 1540541307
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1540541307 1540541307
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK Spherical Roller Bearings, on a Withdrawal Sleeve - 21307 CCK
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details